The FODM8801BR2 is a high-performance optocoupler from ON Semiconductor, designed to offer reliable signal isolation in a variety of electronic applications. This optoelectronic device efficiently transfers electrical signals between two isolated circuits using light waves, ensuring that high voltages cannot affect the system receiving the signal.
Key Features
- High Isolation Voltage: The FODM8801BR2 provides an isolation voltage of 3750Vrms, which is ideal for protecting sensitive electronics from high voltage spikes.
- High-Speed Switching: With a fast switching speed, this optocoupler is well-suited for high-frequency applications.
- Low Power Consumption: The device is designed for low power operation, making it suitable for power-sensitive designs.
- Compact SOP-4 Package: The small-footprint package is perfect for space-constrained applications.
Applications
The FODM8801BR2 is versatile and can be used in a range of applications including:
- Power supply modules
- Signal transmission between circuits of different potentials and impedances
- Industrial controls
- Telecommunication equipment
Technical Specifications
Parameter
Value
Isolation Voltage
3750Vrms
Current Transfer Ratio
50% to 600%
Forward Current
60mA
Collector-Emitter Voltage
80V
Operating Temperature
-55°C to +110°C
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The FODM8801BR2 is built to meet stringent standards, ensuring reliable performance in even the most demanding environments.
Ordering Information
The product is available in tape and reel packaging, facilitating easy assembly during the manufacturing process. For ordering, use the complete part number FODM8801BR2.