EN
  • EN
  • DE
  • IT

FODM217BR2V

Part No FODM217BR2V
Manufacturer ON Semiconductor
Catalog OEM Souring
Description Transistor Output Optocouplers 4SO TR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467454-FODM217BR2V
Manufacturer ON Semiconductor
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Number of Channels 1
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Min) 130% @ 5mA
Current Transfer Ratio (Max) 260% @ 5mA
Turn On / Turn Off Time (Typ) 3µs, 3µs
Rise / Fall Time (Typ) 3µs, 3µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 80V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 50mA
Vce Saturation (Max) 400mV
Grade -
Operating Temperature -55°C ~ 110°C
Mounting Type Surface Mount
Package / Case 4-SOIC (0.173", 4.40mm Width)
Supplier Device Package 4-SOP
Ultra Librarian 3D Model Ultra Librarian FODM217BR2V CAD Model

Description

The FODM217BR2V from Onsemi is a revolutionary transistor output optocoupler that serves as a vital component in isolating electrical circuits while enabling signal transmission between them without direct electrical connection. This component is specifically designed to ensure signal integrity and isolation in a variety of applications, including industrial controls, power supplies, and data communication systems. The FODM217BR2V embodies Onsemi's commitment to providing advanced isolation solutions, offering designers a blend of performance, reliability, and safety. By utilizing this optocoupler, engineers can achieve high-speed data transmission with the added benefits of electrical isolation, thereby enhancing the protection of sensitive circuits against high voltage spikes and noise, making it an indispensable tool in the development of safe and efficient electronic systems.

You May Also Be Interested in

NEC
TFT 8.4" LCD Panel
Need more? Email Us
Murata Electronics North America
Power inductor (SMD type) 1.0 UH 2.7A
Lowest to $0.1042
Nexperia USA Inc.
Converter
Lowest to $0.5205
NEC
Voltage Regulator
Need more? Email Us
NEC
TFT 8.4" LCD Panel
Need more? Email Us
NDK
IC
Need more? Email Us
NDK
IC
Need more? Email Us
Nexperia USA Inc.
P-Channel MOSFET Transistor developed
Need more? Email Us
NEC
Other Components
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess