EN
  • EN
  • DE

FOD8332R2

Part No FOD8332R2
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description OPTOISO 4.243KV GATE DRIVER 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 4243Vrms
Common Mode Transient Immunity (Min) 35kV/µs
Propagation Delay tpLH / tpHL (Max) 250ns, 250ns
Pulse Width Distortion (Max) 100ns
Rise / Fall Time (Typ) 50ns, 50ns
Current - Output High, Low 2.5A, 2.5A
Current - Peak Output 3A
Voltage - Forward (Vf) (Typ) 1.45V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 3V ~ 15V
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SO
Approval Agency UL
Base Product Number FOD8332
Standard Package 750 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 872164-FOD8332R2
Ultra Librarian 3D Model Ultra Librarian FOD8332R2 CAD Model

Description

ON Semiconductor FOD8332R2 - High-Speed MOSFET Gate Drive Optocoupler

The FOD8332R2 from ON Semiconductor is a sophisticated, high-speed MOSFET gate drive optocoupler designed to cater to the demanding requirements of high-power and high-speed switching applications. This robust component provides electrical isolation between the input and output with an insulation voltage of 5 kV RMS for 1 minute, ensuring safety and system reliability.

Featuring an integrated active Miller clamp, the FOD8332R2 offers an optimal solution for preventing the Miller effect, which is often a concern in fast-switching MOSFETs. This active clamp feature enhances the performance by providing a low impedance path to prevent unintended gate turn-on, thus improving the overall efficiency and reliability of the system.

The FOD8332R2 delivers a peak output current of 2.5 A, making it suitable for driving large MOSFETs and IGBTs, which typically require higher currents for efficient switching. With a propagation delay time of only 260 ns and a tight propagation delay skew of ±65 ns, the device ensures fast and synchronized switching, critical for minimizing switching losses in power conversion systems.

ON Semiconductor has designed the FOD8332R2 with a wide operating temperature range of -40°C to +100°C, ensuring stable performance across various environmental conditions. The optocoupler comes in a compact, surface-mountable 8-pin DIP package, which is ideal for space-constrained applications.

The FOD8332R2 is also characterized by its under voltage lock-out (UVLO) with hysteresis. This feature ensures that the device only operates when the supply voltage is sufficient to maintain proper functioning, thus safeguarding the MOSFETs or IGBTs from operating at sub-optimal voltages.

In summary, the ON Semiconductor FOD8332R2 is a high-performance, reliable gate drive optocoupler that provides designers with a high degree of functionality and safety. It is an excellent choice for applications such as motor drives, inverters, switch-mode power supplies, and other high-speed, high-power switching applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Littelfuse Inc.
IC GATE DRVR LOW-SIDE TO263-5
Lowest to $11.6418
3Peak
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.1456
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $2.6414
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC
Lowest to $17.4627
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7160 $51.8760
26+ $3.8695 $100.6070
41+ $3.7486 $153.6926
56+ $3.6277 $203.1512
72+ $3.5068 $252.4896
96+ $3.1440 $301.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess