Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267469-TIPL775A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIPL775A CAD Model

Description

The TIPL775A is a high-performance, low-dropout linear regulator from Texas Instruments, designed to deliver a stable and reliable power supply in a wide range of applications. This regulator is capable of sourcing up to 500mA of output current with a low dropout voltage, making it an ideal choice for battery-powered devices, portable electronics, and other applications where power efficiency is critical.

Key Features:

  • High Output Current: Capable of delivering up to 500mA, suitable for a variety of loads.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life.
  • Wide Operating Voltage Range: Compatible with a broad range of input voltages, making it versatile for different power supply designs.
  • Stable with Low ESR Capacitors: The TIPL775A is stable with ceramic capacitors, which reduces the size and cost of the external components.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the load from damage due to overheating and excessive current.
  • Low Quiescent Current: Minimizes power consumption when in standby mode, extending battery life in portable applications.

Applications:

  • Battery-powered devices
  • Portable electronics
  • Power supply for sensors and microcontrollers
  • Post-regulation for switching power supplies

The TIPL775A from Texas Instruments is designed with precision in mind, providing a consistent output voltage with minimal deviation, which is critical for sensitive electronic components. Its compact package and the need for minimal external components make it an excellent choice for space-constrained applications. With its robust feature set and reliable performance, the TIPL775A is an essential component for designers looking to create efficient and durable power management systems.

You May Also Be Interested in

NXP / Nexperia
Stereo BTL audio output amplifier with DC volume control
Need more? Email Us
ECAD model for TDA7053A
Texas Instruments
8-BIT FET BUS SWITCH | IC SWITCH BUS FET 8BIT 20-TSSOP
Lowest to $1.0088
ECAD model for SN74CBT3345PW
YOBON TECHNOLOGIES,INC.
300mA, Low Power, High PSRR LDO Regulator
Need more? Email Us
ECAD model for YB1253ST89X140
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
ECAD model for SP708CU
Torex Semiconductor Ltd
Positive Voltage Regulators | 10V INPUT 3 TERMINAL VOLTAGE REG
Need more? Email Us
ECAD model for XC6201P402MR-G
Texas Instruments
Advanced LinCMOS RAIL-TO-RAIL OUTPUT WIDE-INPUT-VOLTAGE MICROPOWER DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for TLV2422CDR
Zowie
SURFACE MOUNT GLASS PASSIVATED JUNCTION ULTRAFAST EFFICIENT RECTIFIER
Need more? Email Us
ECAD model for UGF30D
Texas Instruments
3-V TO 6-V Input, 1.5-A Output Synchronous-Buck PWM Switcher with Integrated FETs
Lowest to $6.4651
ECAD model for TPS54110PWPR
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $3.5885
ECAD model for TK31N60W

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention