EN
  • EN
  • DE

FOD617DS

Part No FOD617DS
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 5KV TRANSISTOR 4SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 110°C
Mounting Surface Mount
Package 4-SMD, Gull Wing
Case / Package 4-SMD
Family Name FOD617
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872149-FOD617DS
Ultra Librarian 3D Model Ultra Librarian FOD617DS CAD Model

Description

ON Semiconductor FOD617DS Optocoupler

The ON Semiconductor FOD617DS is a versatile optocoupler device designed to provide efficient electrical isolation between input and output functions in a wide array of electronic applications. This high-performance component is engineered to ensure signal integrity while protecting sensitive circuits from high voltages and noise.

Key Features

  • High Isolation Voltage: The FOD617DS offers an impressive isolation voltage of 5000Vrms, making it suitable for applications requiring stringent electrical isolation.
  • Current Transfer Ratio (CTR): With a CTR range from 50% to 600%, this optocoupler ensures reliable signal transmission and amplification, catering to various design requirements.
  • Speed: The device boasts a fast switching speed, with a typical rise time of 2μs and fall time of 2μs, enabling efficient signal processing in time-sensitive applications.
  • Dual-Channel Configuration: Equipped with two channels, it provides flexibility in design and can reduce component count in dual-signal applications.
  • Compact DIP Package: Housed in a standard 8-pin DIP package, the FOD617DS is easy to integrate into existing PCB layouts, saving space and simplifying design.

Applications

The FOD617DS is ideal for a range of applications, including but not limited to:

  • Microprocessor system interfaces
  • Signal transmission between systems of different potentials and impedances
  • DC motor controllers
  • Industrial systems
  • Power supply management
  • Switch mode power supplies

Reliability and Safety

ON Semiconductor's commitment to quality ensures that the FOD617DS optocoupler meets stringent reliability standards. It is UL recognized, providing assurance of its safety and performance. Additionally, this device is designed to meet or exceed the requirements of various international safety standards, making it a trustworthy choice for designers looking to maintain high safety levels in their electronic products.

Conclusion

In summary, the ON Semiconductor FOD617DS is a high-isolation, fast-switching dual-channel optocoupler that offers reliable performance for a wide range of isolation applications. Its robust design and flexible usage make it an excellent choice for designers seeking to enhance their electronic systems' safety and integrity.

You May Also Be Interested in

Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess