EN
  • EN
  • DE

FOD2743AT

Part No FOD2743AT
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Optically Isolated Error Amplifier | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Minimum) 50% at 1mA
Current Transfer Ratio (Maximum) 100% at 1mA
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Current - Output / Channel 50mA
Voltage - Forward (Vf) 1.07V
Vce Saturation (Maximum) 400mV
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP (0.400", 10.16mm)
Supplier Device Package 8-MDIP
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1174964-FOD2743AT
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FOD2743AT CAD Model

Description

Introducing the FOD2743AT High-Speed MOSFET Drive Optocoupler

The FOD2743AT is a state-of-the-art high-speed MOSFET drive optocoupler designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This robust component is engineered to provide electrical isolation between its input and output with an insulation voltage rating of 3750Vrms for 1 minute. The device is an essential component for a wide range of applications, including industrial systems, renewable energy inverters, and high-performance power supply units.

Key Features

  • High Current Output: The FOD2743AT is capable of delivering a peak output current of 2.5A, making it suitable for directly driving IGBTs and power MOSFETs.
  • Fast Propagation Delays: With typical propagation delay times of 500ns, this optocoupler is optimized for high-speed switching applications, ensuring minimal delay in signal transmission.
  • CMR Performance: The device boasts an excellent common-mode rejection (CMR) of 35kV/μs at VCM = 1500V, providing reliable operation in noisy environments.
  • Wide Operating Temperature Range: It operates over an industrial temperature range from -40°C to +100°C, catering to a broad spectrum of environmental conditions.
  • Lead-Free and RoHS Compliant: The FOD2743AT meets current environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The versatility of the FOD2743AT allows it to be implemented in various applications where efficient and reliable isolation is critical. It is particularly useful in:

  • IGBT/MOSFET gate drive circuits
  • Industrial inverters
  • Switch mode power supplies (SMPS)
  • AC and brushless DC motor drives
  • Renewable energy systems, such as solar inverters and wind turbine power converters

Package and Quality Assurance

The FOD2743AT comes in a compact 8-pin DIP package, which is suitable for standard PCB mounting and provides the necessary creepage and clearance distances for reliable operation. ON Semiconductor's commitment to quality ensures that each device meets rigorous performance standards for a wide range of industrial and commercial applications.

With its robust design, high-speed operation, and strong drive capabilities, the FOD2743AT from ON Semiconductor is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2671
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess