EN
  • EN
  • DE

FOD2742AR1

Part No FOD2742AR1
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 2.5KV TRANSISTOR 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features Optoisolator Transistor Output 2500Vrms 1 Channel 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name FOD274
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number FOD2742AR1-NDR, FOD2742AR1FS, FOD2742AR1FS-ND, FOD2742AR1_NL, FOD2742AR1_NL-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872133-FOD2742AR1
Ultra Librarian 3D Model Ultra Librarian FOD2742AR1 CAD Model

Description

Introducing the FOD2742AR1 High-Speed MOSFET Driver from ON Semiconductor

The FOD2742AR1 is a cutting-edge high-speed MOSFET driver designed by ON Semiconductor, a reputable leader in energy-efficient innovations. This driver is specifically tailored for high-performance applications that require precise and efficient control of MOSFETs in a variety of electronic systems.

Key Features:

  • High Current Output: The FOD2742AR1 is capable of providing peak output currents up to 2.5A, making it suitable for driving large MOSFETs and IGBTs, ensuring swift and reliable switching performance.
  • Wide Operating Voltage Range: With an operating voltage range from 15V to 30V, this driver offers flexibility for different power systems and ensures compatibility with a broad range of MOSFETs.
  • Fast Propagation Delays: The device boasts propagation delays as low as 25ns, which is essential for high-frequency applications where timing precision is critical.
  • Robust Isolation: Utilizing ON Semiconductor's proprietary Optoplanar® coplanar packaging technology, the FOD2742AR1 provides reliable electrical isolation between the input and output with an isolation voltage of 3750Vrms for 1 minute.
  • Under Voltage Lockout (UVLO) Protection: This feature ensures that the driver operates correctly only when the supply voltage is sufficient, thereby protecting the MOSFETs from potential damage due to inadequate gate voltage.

Applications:

The FOD2742AR1 is an ideal choice for various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor controllers
  • Power inverters
  • Industrial controls

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality and reliable components. The FOD2742AR1 is no exception, as it is built to meet stringent industry standards for performance and durability. The device is available in a compact 8-pin DIP package, which is lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

In summary, the FOD2742AR1 from ON Semiconductor is a versatile and powerful MOSFET driver that is perfect for designers looking to improve the efficiency and reliability of their high-speed switching applications.

You May Also Be Interested in

Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess