EN
  • EN
  • DE

FMS6400CS

Part No FMS6400CS
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description Dual Channel Video Drivers with Integrated Filters and Composite Video Summer | IC VIDEO FILTER 2CHAN 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Driver
Applications Recorders, Set-Top Boxes
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number FMS6400
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1174854-FMS6400CS
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMS6400CS CAD Model

Description

The FMS6400CS from ON Semiconductor is a highly integrated video filter amplifier designed to meet the rigorous demands of video signal conditioning. This device is particularly well-suited for applications such as DVD players, set-top boxes, and digital TV receivers, where clean and stable video signals are essential for high-quality image reproduction.

Key Features

  • Dual-Channel Configuration: The FMS6400CS offers two independent channels, making it ideal for processing both the luminance (Y) and chrominance (C) signals in S-video applications or for handling two composite video signals simultaneously.
  • Integrated Filters: This device includes 6th order Butterworth filters, which provide excellent signal conditioning by attenuating unwanted high-frequency noise while preserving the integrity of the original video signal.
  • Adjustable Gain: The FMS6400CS features adjustable gain settings, allowing for fine-tuning of the video signal to match the specific requirements of the connected display or recording equipment.
  • Low Power Consumption: Designed with power efficiency in mind, the FMS6400CS consumes minimal power, making it an ideal choice for battery-powered devices or energy-saving applications.
  • Single Supply Operation: The device operates from a single 5V supply, simplifying the power supply design and reducing the overall component count.

Applications

The versatile nature of the FMS6400CS allows it to be used in a wide array of video applications. Its superior filtering and amplification capabilities make it a go-to choice for enhancing video signal quality in consumer electronics and professional video equipment.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FMS6400CS is no exception. Manufactured with precision, this video filter amplifier ensures long-term reliability and consistent performance, which is crucial for maintaining the integrity of video signals in various applications.

Whether you're designing a home entertainment system or developing professional video equipment, the FMS6400CS from ON Semiconductor is an excellent choice for ensuring high-quality video signal conditioning.

You May Also Be Interested in

SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0833 $54.1650
115+ $0.8889 $102.2235
175+ $0.8611 $150.6925
240+ $0.8334 $200.0160
315+ $0.8056 $253.7640
420+ $0.7222 $303.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 195 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess