EN
  • EN
  • DE

FLZ27VA

Part No FLZ27VA
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 24.9V 500MW SOD80 / Zener Diode 24.9 V 500 mW ±3% Surface Mount SOD-80
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 24.9 V
Tolerance ±3%
Power - Max 500 mW
Impedance (Max) (Zzt) 38 Ohms
Current - Reverse Leakage @ Vr 133 nA @ 21 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Surface Mount
Case / Package DO-213AC, MINI-MELF, SOD-80
Supplier Device Package SOD-80
Base Product Number FLZ27
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number FLZ27VATR,FLZ27VACT,FLZ27VADKR
Standard Package 2,500
Win Source Part Number 1325511-FLZ27VA
Ultra Librarian 3D Model Ultra Librarian FLZ27VA CAD Model

Description

ON Semiconductor FLZ27VA - High Performance Zener Diode

The ON Semiconductor FLZ27VA is a high-quality Zener diode designed for a wide range of applications, offering a precise voltage regulation capability with a nominal Zener voltage of 27 volts. This product is part of ON Semiconductor's extensive Zener diode product line, renowned for their reliability and performance.

The FLZ27VA comes in a compact SOD-80 package, which is designed to occupy minimal space on a circuit board while still providing excellent thermal performance. This Zener diode is optimized for voltage regulation, surge protection, and voltage reference applications, making it highly versatile for both commercial and industrial use.

With its tight voltage tolerance, the FLZ27VA ensures accurate voltage clamping at the specified level, which is critical for sensitive electronics. This precision is particularly important in applications such as power supplies, where consistent output is essential for the stability and longevity of the connected components.

The diode's low leakage current and low dynamic impedance make it an efficient choice for energy-sensitive designs. These characteristics also contribute to the diode's robust performance in the face of transient voltage spikes, safeguarding electronic equipment from potential damage.

ON Semiconductor's commitment to quality is evident in the FLZ27VA's construction. The device is designed to meet the stringent requirements of the automotive industry, with high reliability and performance under extreme conditions. It is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

In summary, the FLZ27VA Zener diode from ON Semiconductor is a top-tier component that provides a reliable voltage regulation solution for designers and engineers. Its precision, compact form factor, and robust performance make it an excellent choice for a variety of applications, ensuring that electronic devices function at their best.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess