EN
  • EN
  • DE

FGH50T65UPD

Part No FGH50T65UPD
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT TRENCH/FS 650V 100A TO247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT Trench Field Stop Through Hole TO-247-3
Manufacturer ON Semiconductor
Package Tube
Part Status Not For New Designs
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name FGH50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 450
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871762-FGH50T65UPD
Ultra Librarian 3D Model Ultra Librarian FGH50T65UPD CAD Model

Description

The FGH50T65UPD is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) produced by ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This IGBT is designed to offer a high level of performance for a wide range of power applications, making it an ideal choice for those seeking efficiency and durability in their electronic designs.

Key Features

  • High Current Capability: The FGH50T65UPD can handle a continuous collector current of up to 50A, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage rating of 650V, this IGBT can manage significant voltage levels, ensuring reliability in various electrical conditions.
  • Low On-State Voltage: It features a low VCE(on) typically at 2.05V, which contributes to reduced power dissipation and improved efficiency.
  • Fast Switching Speed: The device boasts a fast switching speed, which is essential for reducing switching losses and improving the performance of power converters and inverters.
  • Co-Packaged with Free-Wheeling Diode: The IGBT comes with an integrated fast recovery diode, providing a complete solution for applications requiring a free-wheeling diode, thus simplifying the design process.

Applications

The FGH50T65UPD IGBT from ON Semiconductor is suitable for a variety of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • Induction Heating
  • Renewable Energy Systems such as Solar Inverters and Wind Turbines

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The FGH50T65UPD IGBT is built with robustness in mind, ensuring long-term reliability and performance under various operating conditions. It is a testament to ON Semiconductor's dedication to excellence and customer satisfaction.

Whether you're designing for industrial, commercial, or high-performance power management systems, the FGH50T65UPD offers the efficiency, reliability, and power handling capabilities needed for your cutting-edge applications.

You May Also Be Interested in

IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5462 $55.4620
22+ $4.5507 $100.1154
35+ $4.4085 $154.2975
47+ $4.2663 $200.5161
61+ $4.1241 $251.5701
82+ $3.6975 $303.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess