EN
  • EN
  • DE

FGD3040G2-F085V

Part No FGD3040G2-F085V
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description ECOSPARK2 300MJ 400V N- / IGBT 400 V 41 A 150 W Surface Mount D-PAK (TO-252)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr onsemi
Series Automotive, AEC-Q101, EcoSPARK®
Package Tape & Reel
Product Status Active
IGBT Type -
Voltage - Collector Emitter Breakdown (Max) 400 V
Current - Collector (Ic) (Max) 41 A
Vce(on) (Max) @ Vge, Ic 1.25V @ 4V, 6A
Power - Max 150 W
Switching Energy -
Input Type Logic
Gate Charge 21 nC
Td (on/off) @ 25°C 0.9µs/4.8µs
Test Condition 300V, 6.5A, 1000Ohm, 5V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package D-PAK (TO-252)
Base Product Number FGD3040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1356771-FGD3040G2-F085V
Ultra Librarian 3D Model Ultra Librarian FGD3040G2-F085V CAD Model

Description

The FGD3040G2-F085V is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) developed by ON Semiconductor, a leading innovator in energy-efficient electronics. This IGBT is designed to offer a high level of performance in power switching applications, combining the simple gate-drive characteristics of a MOSFET with the high-current and low-saturation-voltage capability of a bipolar transistor.

Key Features

  • High Current Capability: The FGD3040G2-F085V is capable of handling significant current levels, which makes it suitable for high-power applications.
  • Low Saturation Voltage: The device offers a low collector-emitter saturation voltage (VCE(sat)) to reduce on-state power dissipation and improve efficiency.
  • High Input Impedance: With its MOSFET-like input characteristics, this IGBT features a high input impedance, thus requiring less drive power.
  • Fast Switching Speed: It is designed for fast switching, which is essential for reducing transition losses and improving the performance of power conversion systems.
  • Robustness: The robust construction ensures reliability and longevity, even under demanding operating conditions.

Applications

The FGD3040G2-F085V is ideal for a variety of applications that require efficient power control and conversion. These include, but are not limited to:

  • Inverters and Converters
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Induction Heating
  • Power Factor Correction (PFC) circuits

Technical Specifications

ON Semiconductor's FGD3040G2-F085V boasts a collector-emitter voltage (VCE) rating of 600V, and a continuous collector current (IC) rating of 60A at 25°C. The device also features a low gate charge (QG) which facilitates easier control and efficient operation.

Package and Quality

The FGD3040G2-F085V comes in a TO-247 package, known for its excellent thermal properties and mechanical robustness. ON Semiconductor is committed to the highest standards of quality and reliability, ensuring that each IGBT meets stringent performance criteria before it reaches the customer.

Conclusion

For designers and engineers looking for an efficient, reliable, and high-performance solution for their power management and conversion needs, the FGD3040G2-F085V from ON Semiconductor is an excellent choice. It offers the perfect blend of speed, efficiency, and durability, making it a cornerstone in modern power electronic systems.

You May Also Be Interested in

Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3594 $51.9068
52+ $1.9359 $100.6668
80+ $1.8754 $150.0320
111+ $1.8149 $201.4539
143+ $1.7544 $250.8792
191+ $1.5730 $300.4430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,614 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess