EN
  • EN
  • DE

FDV301N_G

Part No FDV301N_G
Manufacturer ON Semiconductor
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960274-FDV301N_G
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDV301N_G CAD Model

Description

ON Semiconductor FDV301N_G N-Channel MOSFET

The FDV301N_G from ON Semiconductor is a high-performance, N-Channel MOSFET that exemplifies efficiency and reliability in a compact SOT-23 package. This versatile transistor is designed to meet the stringent requirements of modern electronic circuits, providing a mix of low on-resistance and minimal gate charge, making it an excellent choice for a wide range of applications, including load switch and power management tasks.

With its advanced technology, the FDV301N_G boasts an impressive continuous drain current (ID) of 220 mA, making it suitable for handling moderate power requirements. The device operates at a maximum drain-source voltage (VDSS) of 25V, which ensures a good margin for typical low to medium voltage applications. The low threshold voltage (VGS(th)) of just 1.5V (min) to 3.0V (max) allows for operation at lower gate drive voltages, which can be particularly beneficial in battery-operated circuits where power conservation is crucial.

ON Semiconductor has designed the FDV301N_G with a RDS(on) as low as 3.1Ω at VGS = 4.5V, ensuring minimal power loss across the transistor when it's in the on-state, thereby enhancing overall energy efficiency. This feature is especially important in portable applications where extending battery life is a priority.

The device also features fast switching speeds, which is a critical attribute for high-frequency applications. This speed, combined with the low input capacitance (Ciss), results in reduced switching losses, enabling more efficient operation at higher frequencies.

Thermal management is also a strong point for the FDV301N_G, as its SOT-23 package is designed for optimal heat dissipation, ensuring reliable performance even under high load conditions. This thermal efficiency, coupled with the device's inherent ruggedness, provides a robust solution that designers can rely on for their most demanding applications.

In summary, the FDV301N_G N-Channel MOSFET from ON Semiconductor is a testament to the company's commitment to providing high-quality, energy-efficient solutions for the electronics industry. Its combination of low on-resistance, high-speed switching, and efficient thermal management makes it an ideal choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess