EN
  • EN
  • DE

FDPF39N20TLDTU

Part No FDPF39N20TLDTU
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 200V 39A TO220F / DESIGN/PROCESS CHANGE NOTIFICATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 200V
Current - Continuous Drain (Id) at 25°C 39A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 66mOhm at 19.5A, 10V
Vgs(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 49nC at 10V
Maximum Vgs ±30V
Input Capacitance (Ciss) (Maximum) at Vds 2130pF at 25V
Power Dissipation (Maximum) 37W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220F
Manufacturer Package TO-220-3 Full Pack
Manufacturer Pack Quantity 800
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809411-FDPF39N20TLDTU
Ultra Librarian 3D Model Ultra Librarian FDPF39N20TLDTU CAD Model

Description

ON Semiconductor FDPF39N20TLDTU MOSFET

The FDPF39N20TLDTU from ON Semiconductor is a high-performance MOSFET designed to deliver efficiency and reliability in a wide range of applications. This N-channel MOSFET is a testament to ON Semiconductor's commitment to providing advanced power management solutions that meet the evolving needs of modern electronic designs.

With a 200V drain-source voltage (Vds) rating, the FDPF39N20TLDTU is well-suited for high-voltage operations, making it an ideal choice for power supply circuits, motor drives, and other power conversion applications. The device boasts a continuous drain current (Id) of 39A at 25°C, ensuring that it can handle significant current loads without overheating or compromising performance.

The low on-resistance (Rds(on)) of 0.085Ω at Vgs = 10V is one of the key features of the FDPF39N20TLDTU, which minimizes conduction losses and enhances overall efficiency. This characteristic is particularly beneficial in applications where power efficiency is critical, such as in renewable energy systems and energy-saving power supplies.

Moreover, the FDPF39N20TLDTU incorporates advanced technology that provides rapid switching performance. The fast switching capability reduces switching losses and improves the MOSFET's performance in high-frequency applications such as switch-mode power supplies and DC-DC converters.

The device is encapsulated in a TO-220FP package, which is known for its robustness and excellent thermal characteristics. This package ensures that the MOSFET can dissipate heat effectively, thereby maintaining stability and prolonging the lifespan of the product under various thermal conditions.

ON Semiconductor has also taken measures to ensure the FDPF39N20TLDTU is environmentally friendly by complying with RoHS regulations, making it a suitable component for use in green and sustainable electronics.

In summary, the FDPF39N20TLDTU from ON Semiconductor is a powerful and efficient solution for designers looking to optimize their high-voltage, high-current applications. Its combination of high performance, fast switching, and thermal efficiency makes it a versatile component that can be relied upon in a variety of challenging electrical environments.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess