Products specifications Report Issue?

Manufacturer ON Semiconductor
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) at 25°C 222A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 2.3mOhm at 100A, 10V
Vgs(th) (Maximum) at Id 4V at 700μA
Gate Charge (Qg) (Maximum) at Vgs 152nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 11180pF at 50V
Power Dissipation (Maximum) 45W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Supplier Device Package TO-220F
Manufacturer Package TO-220-3 Full Pack
Manufacturer Pack Quantity 1,000
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812329-FDPF2D3N10C
Ultra Librarian 3D Model Ultra Librarian FDPF2D3N10C CAD Model

Description

The ON Semiconductor FDPF2D3N10C is a state-of-the-art N-Channel PowerTrench® MOSFET designed to deliver high performance in power switching applications. This device is engineered to minimize on-state resistance while providing robust, reliable, and fast switching performance. It is an ideal solution for a wide range of power management tasks, particularly in compact and energy-sensitive electronics.

Key Features

  • Low On-Resistance: The FDPF2D3N10C boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates into reduced conduction losses and improved overall efficiency in applications.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of up to 84 A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • High Voltage Rating: The device has a drain-to-source voltage (V<sub>DSS) of 100V, providing a good safety margin for applications with high voltage requirements.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process enables the FDPF2D3N10C to achieve low gate charge (Q<sub>g) and capacitance (C<sub>iss), leading to reduced switching losses.
  • Fast Switching Speed: The MOSFET's fast switching capabilities ensure efficient operation at high frequencies, which is crucial for power supplies and converters.
  • Thermal Management: The device is housed in an industry-standard TO-220F package that provides excellent thermal characteristics, ensuring reliable operation even under high power and temperature conditions.

Applications

The FDPF2D3N10C is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Power inverters
  • Motor drives
  • Power management for computing
  • Switching power supplies

Its robust design and high efficiency make it an excellent choice for designers looking to improve power density and performance in their systems. Whether you're developing power supplies for consumer electronics, industrial automation, or automotive applications, the FDPF2D3N10C from ON Semiconductor is a reliable and powerful component that will help you achieve your design goals.

You May Also Be Interested in

STMicroelectronics
Excellent switching performance | MOSFET N-CH 650V 1.8A POWERFLAT
Lowest to $1.1631
ECAD model for STL17N65M5
Infineon Technologies
DirectFETTM Power MOSFET | MOSFET N-CH 20V 16A DIRECTFET-MU
Lowest to $1.6455
ECAD model for IRF6633ATRPBF
ON Semiconductor
800V N-Channel MOSFET | MOSFET N-CH 800V 6.6A TO-220
Lowest to $0.9042
ECAD model for FQP7N80
Microchip Technology
N-Channel Enhancement-Mode Vertical DMOS FETs | MOSFET N-CH 500V 0.25A SOT89-3
Lowest to $2.2596
ECAD model for VN2450N8-G
STMicroelectronics
N-channel 600 V, 0.108 typ., 26 A MDmesh II Plus low Qg Power MOSFETs in TO-220FP, I2PAK, TO-220 and TO-247 packages | MOSFET N-CH 600V 26A TO-247
Lowest to $2.5114
ECAD model for STW33N60M2
Vishay
Power MOSFET | MOSFET P-CH 50V 9.9A DPAK
Lowest to $2.1840
ECAD model for IRFR9020TRL
STMicroelectronics
Low input capacitance and gate charge | MOSFET N-CH 640V 5A DPAK
Lowest to $1.7763
ECAD model for STD7NM64N
ON Semiconductor
N-Channel MOSFET 500V, 5A, 1.4Ω | MOSFET N-CH 500V 5A TO-220
Lowest to $1.0926
ECAD model for FDP5N50
Infineon Technologies
Brushed Motor drive applications | MOSFET N-CH 40V 95A TO-220AB
Lowest to $1.2610
ECAD model for IRF40B207

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1428 $61.4280
23+ $5.0402 $115.9246
35+ $4.8828 $170.8980
48+ $4.7252 $226.8096
62+ $4.5677 $283.1974
83+ $4.0952 $339.9016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,218 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention