The ON Semiconductor FDC637AN-NL is a high-performance, N-Channel PowerTrench® MOSFET designed for a wide range of applications, including power management, load switching, and motor control. This powerful semiconductor device is engineered to deliver efficient power conversion with minimal losses, making it an ideal choice for energy-sensitive electronics.
Key Features
- Low On-Resistance: The FDC637AN-NL offers exceptionally low R<sub>DS(on), which translates to reduced conduction losses and improved overall efficiency in operation.
- High Current Capability: With a continuous drain current (I<sub>D) of 10A, this MOSFET can handle significant current, making it suitable for high-power applications.
- High Performance: This device is designed to provide fast switching performance, which is critical for reducing switching losses and improving power efficiency in various applications.
- PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology enhances the device's performance by optimizing the cell structure for reduced on-resistance and lower gate charge.
- Thermal Management: The FDC637AN-NL comes in a SuperSOT™-6 package which offers excellent thermal performance, ensuring reliability even under high temperature operating conditions.
Applications
The versatile nature of the FDC637AN-NL MOSFET makes it suitable for a broad range of applications. It is commonly used in:
- DC/DC converters
- Power supplies for computers and telecommunications
- Battery management systems
- Motor drives and controllers
- Load switch circuits
- Switching regulators
Product Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
30V
Gate-to-Source Voltage (V<sub>GSS)
±20V
Continuous Drain Current (I<sub>D)
10A
Power Dissipation (P<sub>D)
2.5W
Operating Temperature Range
-55°C to +150°C
With its robust design and advanced technology, the ON Semiconductor FDC637AN-NL MOSFET is a reliable and efficient solution for your power control needs.