The FDC6306P-NL from ON Semiconductor is a high-performance, dual P-Channel Logic Level PowerTrench® MOSFET designed for space-constrained power management applications. This semiconductor device is a crucial component for designers looking to achieve efficient power distribution and control in their electronic circuits.
Key Features
- Low Power Consumption: With its advanced PowerTrench technology, the FDC6306P-NL offers exceptionally low on-resistance, which translates to reduced power loss and improved energy efficiency.
- High-Speed Switching: The device is optimized for fast switching speeds, enabling high-frequency operation while maintaining low thermal resistance.
- Dual P-Channel MOSFET: The integration of two P-Channel MOSFETs in a single package allows for compact circuit designs, saving valuable board space.
- Logic Level Gate Drive: It can be driven by logic level voltages, making it compatible with modern microcontrollers and digital circuits without the need for additional level-shifting components.
- RoHS Compliant: The FDC6306P-NL is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic designs.
Applications
The FDC6306P-NL is suitable for a wide range of applications, particularly where power efficiency and space savings are critical. Typical applications include:
- Power management for portable devices such as smartphones, tablets, and laptops
- DC/DC converters
- Battery management systems
- Load switch applications
- Power amplification stages in audio devices
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-20 V
Gate-Source Voltage (V<sub>GS)
±8 V
Continuous Drain Current (I<sub>D)
-1.6 A
Power Dissipation (P<sub>D)
500 mW
R<sub>DS(on)
0.05 Ω
Package
SuperSOT™-6
In conclusion, the FDC6306P-NL is a versatile and efficient solution for power management challenges in modern electronic devices. Its combination of low on-resistance, high-speed switching, and compact dual-channel configuration makes it an ideal choice for designers looking to optimize their power circuits.