EN
  • EN
  • DE

FAN7602BM

Part No FAN7602BM
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 12 V
Voltage - Supply (Vcc/Vdd) 8V ~ 20V
Duty Cycle 75%
Frequency - Switching 65kHz
Power (Watts) 48 W
Fault Protection Over Load, Over Voltage
Temperature Range - Operating -25°C ~ 125°C (TA)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number FAN7602
Standard Package 95 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 590768-FAN7602BM
Ultra Librarian 3D Model Ultra Librarian FAN7602BM CAD Model

Description

ON Semiconductor FAN7602BM Green-Mode PWM Controller

The ON Semiconductor FAN7602BM is a highly integrated green-mode Pulse Width Modulation (PWM) controller designed for high-performance, compact, and energy-efficient power supply applications. It is an ideal solution for switch mode power supplies (SMPS) in a variety of consumer electronics, including DVD players, set-top boxes, and LCD monitors.

Key Features:

  • Green Mode Operation: The FAN7602BM incorporates green-mode function that helps to reduce standby power consumption. When the load decreases, the IC automatically enters green-mode and provides excellent efficiency at light-load conditions by reducing the switching frequency to lower the switching loss.
  • Burst Mode Operation: This feature allows the controller to operate in burst mode, which further reduces power consumption under light-load conditions, enhancing the efficiency of the power supply.
  • High-Voltage Startup: The built-in high-voltage startup circuit ensures reliable startup of the power supply and reduces power loss.
  • Frequency Modulation: To minimize Electromagnetic Interference (EMI), the FAN7602BM includes frequency modulation for reducing EMI emission of the power supply.
  • Over-Voltage Protection: The device is equipped with over-voltage protection (OVP) to prevent the power supply from output voltage spikes that could damage connected devices.
  • Under-Voltage Lockout: Under-voltage lockout (UVLO) ensures that the controller operates at the correct voltage levels, enhancing the safety and reliability of the power supply.
  • Overload Protection: Overload protection (OLP) is implemented to prevent power supply damage in case of an unexpected increase in load.

Applications:

The versatility and energy-saving features of the FAN7602BM make it suitable for a wide range of applications, including:

  • AC/DC adapters
  • Open-frame SMPS
  • Auxiliary power supplies for PCs and servers
  • Telecom power supplies

With its comprehensive protection features and efficient performance, the FAN7602BM from ON Semiconductor is a robust choice for designers looking to enhance the performance and reliability of their power supply designs while meeting the stringent energy standards of today's electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9986 $59.9790
36+ $3.2814 $118.1304
55+ $3.1786 $174.8230
76+ $3.0758 $233.7608
98+ $2.9741 $291.4618
130+ $2.6657 $346.5410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess