EN
  • EN
  • DE

FAN6602RM6X

Part No FAN6602RM6X
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 65kHz SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 16 V
Voltage - Supply (Vcc/Vdd) 7V ~ 25V
Duty Cycle 75%
Frequency - Switching 65kHz
Power (Watts) 40 W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 105°C
Case / Package SOT-23-6
Supplier Device Package SOT-23-6
Mounting Surface Mount
Base Product Number FAN6602
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN6602RM6XDKR,FAN6602RM6XCT,FAN6602RM6XTR
Standard Package 3,000
Win Source Part Number 1320624-FAN6602RM6X
Ultra Librarian 3D Model Ultra Librarian FAN6602RM6X CAD Model

Description

Introducing the FAN6602RM6X from ON Semiconductor

The FAN6602RM6X is a highly integrated green-mode PWM controller designed by ON Semiconductor, a leader in energy-efficient innovations. This sophisticated component is tailored for designing low standby-power and cost-effective power supplies, particularly suitable for AC-DC adapters and off-line battery chargers.

Efficiency and Power Conservation

At the heart of the FAN6602RM6X's design is its ability to conserve energy. It features ON Semiconductor's proprietary green-mode function, which provides off-time modulation to continuously decrease the switching frequency under light-load conditions. This smart function significantly reduces standby power consumption, making it an ideal choice for energy-saving applications.

Advanced Features for Enhanced Performance

The FAN6602RM6X is packed with advanced features that promote reliability and performance. It offers built-in over-voltage and over-current protection, which safeguards the system against potential damage from electrical anomalies. Furthermore, the device integrates a brown-in/out function that ensures stable operation during abnormalities in input voltage.

Compact and User-Friendly Design

This PWM controller is presented in a compact SOP-8 package, making it a space-saving solution for modern electronic designs. Its pin configuration is optimized for easy PCB layout and straightforward integration into various circuit designs. The FAN6602RM6X is also designed to support a wide range of auxiliary components, providing designers with flexibility in their power supply projects.

Applications

Given its versatile nature, the FAN6602RM6X is suitable for a diverse array of applications. It excels in powering consumer electronics, such as LCD monitors, TVs, and portable devices, where efficiency and low standby power are critical. Additionally, it's an excellent choice for office equipment and small home appliances that require reliable and consistent power delivery.

Conclusion

The FAN6602RM6X from ON Semiconductor stands out as a high-performance, energy-efficient solution for modern power supply requirements. Its integration of green-mode operation, comprehensive protection features, and a user-friendly package make it a top choice for designers aiming to create products that meet stringent power consumption standards while maintaining high reliability and functionality.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.1785 $106.3570
3+ $43.6336 $130.9008
5+ $42.2707 $211.3535
6+ $40.9066 $245.4396
8+ $39.5437 $316.3496
10+ $35.4527 $354.5270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,990 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess