EN
  • EN
  • DE

FAN602FMX

Part No FAN602FMX
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 10SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features Converter Offline Flyback Topology 75kHz ~ 140kHz 10-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Supply Voltage 5.5V ~ 25V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 10-SOP (0.154", 3.90mm Width)
Case / Package 10-SOIC
Family Name FAN602
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN602FMXOSCT, 1990-FAN602FMXCT, 1990-FAN602FMXDKR, FAN602FMX-ND, 1990-FAN602FMXTR, FAN602FMXOSDKR, FAN602FMXOSTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918912-FAN602FMX
Ultra Librarian 3D Model Ultra Librarian FAN602FMX CAD Model

Description

Introducing the FAN602FMX from ON Semiconductor

The FAN602FMX is a state-of-the-art fan driver IC designed by ON Semiconductor, a leading figure in the semiconductor industry. This device is specifically engineered to offer energy-efficient and reliable operation in a wide range of cooling applications. The FAN602FMX is an ideal solution for designers looking to enhance system performance and extend the lifespan of their products.

Key Features

  • High-Efficiency: The FAN602FMX boasts an impressive efficiency rating, minimizing power loss and ensuring optimal operation under various load conditions.
  • Low Power Consumption: This fan driver IC is designed to consume very little power, making it suitable for energy-sensitive applications.
  • Versatile Voltage Range: It operates over a broad voltage range, accommodating different types of fans and systems.
  • Thermal Protection: With built-in thermal protection, the FAN602FMX automatically shuts down in the event of overheating, safeguarding the system from potential thermal damage.

Applications

The FAN602FMX is versatile and can be used in a variety of applications, including:

  • Desktop and laptop computers
  • Server cooling systems
  • Telecommunication equipment
  • Industrial cooling solutions

Performance and Durability

ON Semiconductor's FAN602FMX is not only efficient but also robust. It is built to withstand the rigors of continuous operation in harsh environments. The device's durability ensures that it can maintain its performance over a long lifespan, reducing the need for maintenance or replacement and offering a reliable solution for system designers.

Environmental Considerations

Environmental responsibility is a key concern in product design, and the FAN602FMX addresses this by complying with various environmental standards. It is designed with eco-friendly materials and processes, making it a suitable choice for applications where environmental impact is a consideration.

With its combination of efficiency, reliability, and environmental consideration, the FAN602FMX from ON Semiconductor stands out as a premier choice for your cooling system needs. Whether you're developing consumer electronics or industrial cooling solutions, this fan driver IC will help you achieve your design goals with confidence.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8277 $57.9390
175+ $0.6791 $118.8425
265+ $0.6580 $174.3700
365+ $0.6368 $232.4320
470+ $0.6155 $289.2850
630+ $0.5519 $347.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess