EN
  • EN
  • DE

FAN3227CMX-F085

Part No FAN3227CMX-F085
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer onsemi
Packaging Reel - TR
Product Status Last Time Buy
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
Rise / Fall Time (Typ) 12ns, 9ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number FAN3227
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN3227CMX_F085TR-ND,2156-FAN3227CMX-F085-OS,FAN3227CMX_F085CT-ND,FAN3227CMX_F085,FAN3227CMX_F085TR,FAN3227CMX-F085DKR,ONSONSFAN3227CMX-F085,FAN3227CMX_F085CT,FAN3227CMX-F085TR,FAN3227CMX_F085DKR-ND,FAN3227CMX_F085DKR,FAN3227CMX-F085CT
Standard Package 2,500
Win Source Part Number 1323604-FAN3227CMX-F085
Ultra Librarian 3D Model Ultra Librarian FAN3227CMX-F085 CAD Model

Description

ON Semiconductor FAN3227CMX-F085 Dual High-Speed, Low-Side Gate Driver

The ON Semiconductor FAN3227CMX-F085 is a high-performance, dual non-inverting low-side gate driver designed to drive N-channel enhancement-mode power MOSFETs in a variety of applications. This device is capable of delivering peak currents of up to 4 A, making it suitable for high-speed and high-frequency switching applications.

Constructed with a CMOS process, the FAN3227CMX-F085 integrates matched internal propagation delays and dual inputs for each driver to provide flexibility in controlling the MOSFETs. The inputs are compatible with TTL and CMOS levels (down to 3.3V) to ensure easy interfacing with microcontrollers and other logic devices.

The device is designed with a robust feature set that includes:

  • High Current Drive Capability: With peak output currents of up to 4 A, the FAN3227CMX-F085 can efficiently drive large capacitive loads, ensuring rapid charging and discharging of the MOSFET gates for fast switching transitions.
  • Independent Input and Enable Pins: Each driver has an independent input and enable pin, providing designers with precise control over the timing of each channel.
  • Under-Voltage Lockout (UVLO): This feature protects the device by ensuring that it operates only when the supply voltage is within an acceptable range.
  • Lead-Free and RoHS Compliant: The FAN3227CMX-F085 adheres to environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.
  • Thermal Shutdown: To prevent damage from overheating, the device includes a thermal shutdown mechanism that turns off the driver if the die temperature exceeds a safe threshold.

The FAN3227CMX-F085 is available in a compact 8-lead SOIC package, making it suitable for space-constrained applications. Its operational temperature range from -40°C to +125°C ensures reliability across various environments and operating conditions.

With its robust design and powerful drive capability, the FAN3227CMX-F085 is an excellent choice for driving MOSFETs in synchronous rectification, DC-DC converters, motor control circuits, and other power management applications where efficiency and speed are critical.

You May Also Be Interested in

ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0867 $50.0808
59+ $1.7122 $101.0198
91+ $1.6587 $150.9417
125+ $1.6052 $200.6500
162+ $1.5517 $251.3754
216+ $1.3912 $300.4992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,329 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess