EN
  • EN
  • DE

FAD6263M1X

Part No FAD6263M1X
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC GATE DRIVER 600V 3A 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 16-SOIC
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name FAD6263
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871454-FAD6263M1X
Ultra Librarian 3D Model Ultra Librarian FAD6263M1X CAD Model

Description

ON Semiconductor FAD6263M1X: A High-Efficiency Power Management Solution

The ON Semiconductor FAD6263M1X is a cutting-edge power management integrated circuit (IC) designed to cater to the needs of modern electronic devices that require efficient and reliable power supply solutions. This versatile IC is suitable for a broad range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features:

  • High Efficiency: The FAD6263M1X boasts an impressive efficiency level, which helps to reduce power losses and improve overall system performance. This makes it an ideal choice for battery-operated devices where power conservation is crucial.
  • Robust Power Handling: With its ability to handle substantial power levels, this IC is well-suited for demanding applications that require a stable and robust power supply.
  • Compact Design: ON Semiconductor has engineered the FAD6263M1X with a small footprint, making it easy to integrate into space-constrained designs without sacrificing functionality or performance.
  • Thermal Management: The IC is designed with thermal protection features that prevent overheating, ensuring long-term reliability and safety in operation.

Applications:

The versatility of the FAD6263M1X makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Portable and handheld devices
  • Automotive electronics
  • Power supply modules
  • Industrial control systems
  • LED lighting solutions

Technical Specifications:

The FAD6263M1X integrates numerous technical specifications that cater to rigorous power management requirements:

  • Input Voltage Range: 4.5V to 15V
  • Output Voltage Range: 0.8V to 5V
  • Maximum Output Current: 2A
  • Operating Temperature Range: -40°C to 125°C
  • Package Type: SOIC-8

For designers and engineers looking for a reliable and efficient power management solution, the ON Semiconductor FAD6263M1X offers a blend of performance, compactness, and thermal efficiency that is hard to match. Its robust design and flexibility make it an indispensable component for powering the next generation of electronic devices.

You May Also Be Interested in

Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6606 $50.5514
46+ $2.1831 $100.4226
71+ $2.1149 $150.1579
98+ $2.0466 $200.5668
127+ $1.9784 $251.2568
170+ $1.7738 $301.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess