EN
  • EN
  • DE

ESD9L5.0ST1G

Part No ESD9L5.0ST1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 260234-ESD9L5.0ST1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ESD9L5.0ST1G CAD Model

Description

Product Overview: ESD9L5.0ST1G - ON Semiconductor

The ESD9L5.0ST1G from ON Semiconductor is a robust ESD protection device, designed to safeguard sensitive electronics from electrostatic discharge (ESD) and other transient voltage events. This component is a crucial addition for any circuit where ESD protection is a concern, particularly in the fast-paced world of modern electronics where reliability and durability are paramount.

Key Features

  • ESD Protection: This device offers excellent protection against ESD, ensuring that your electronic devices are shielded from the potentially damaging effects of sudden voltage spikes caused by static electricity.
  • Low Clamping Voltage: The ESD9L5.0ST1G has a low clamping voltage, which means it can effectively clamp down on excess voltage quickly, thereby protecting sensitive components from being exposed to high voltage levels.
  • Low Leakage Current: With its low leakage current, the ESD9L5.0ST1G ensures minimal power loss when the device is in standby mode, contributing to the overall energy efficiency of the system.
  • Fast Response Time: The device reacts swiftly to transient voltage spikes, providing immediate protection and minimizing the risk of damage to the protected components.
  • Compact Package: Housed in a small SOD−923 package, the ESD9L5.0ST1G is ideal for space-constrained applications, allowing designers to incorporate ESD protection without compromising on board space.

Applications

The ESD9L5.0ST1G is versatile and can be used in a wide range of applications, including:

  • Portable Electronics
  • Computer Interfaces
  • Communication Systems
  • Network Devices
  • Consumer Electronics

ON Semiconductor's commitment to quality ensures that the ESD9L5.0ST1G is a reliable choice for protecting your electronic devices from ESD and other voltage transients. The integration of this ESD protection device into your designs can help extend the longevity of your products and maintain their performance over time.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical documentation available from ON Semiconductor. With the ESD9L5.0ST1G, you can design with confidence, knowing that your products are safeguarded against the unpredictable nature of ESD events.

You May Also Be Interested in

Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,515+ $0.0331 $50.1465
3,230+ $0.0310 $100.1300
5,020+ $0.0299 $150.0980
7,195+ $0.0278 $200.0210
9,330+ $0.0268 $250.0440
11,630+ $0.0258 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190,930 pieces
MOQ: 1515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess