ON Semiconductor ESD9B5V-2: Robust ESD Protection Diode
The ON Semiconductor ESD9B5V-2 is a state-of-the-art ESD protection diode designed to safeguard high-speed data lines and other sensitive electronics from the potentially damaging effects of Electrostatic Discharge (ESD). This compact and efficient component is an essential addition to any electronic device that requires reliable protection against ESD without sacrificing signal integrity.
Key Features
- ESD Protection: Offers robust ESD protection of >25 kV, exceeding the IEC61000-4-2 standard, ensuring the safety and longevity of electronic components.
- Low Capacitance: With a low loading capacitance of typically 0.5 pF, it is ideal for protecting high-speed data lines without compromising signal quality.
- Low Clamping Voltage: Provides a low clamping voltage to minimize stress on the protected circuit during ESD events.
- Small Package: The SOD-923 package is ultra-small, making it suitable for space-constrained applications.
- Bi-Directional: Designed to protect one bidirectional line or two unidirectional lines, offering design flexibility.
- RoHS Compliant: Meets RoHS requirements, ensuring environmental responsibility and regulatory compliance.
Applications
The ESD9B5V-2 is versatile and can be used in a wide array of applications, including:
- USB 2.0, 3.0, and 3.1 interfaces
- HDMI, DisplayPort, and Thunderbolt ports
- Gigabit Ethernet and other high-speed communication ports
- Smartphones, tablets, and other portable devices
- Digital cameras and audio devices
- Wearable technology
Conclusion
ON Semiconductor's ESD9B5V-2 is an excellent choice for designers looking to incorporate ESD protection into their high-speed digital applications. Its combination of low capacitance, low clamping voltage, and high ESD protection level ensures that devices are shielded from the dangers of electrostatic discharge without compromising performance. Whether used in consumer electronics, communication interfaces, or portable devices, the ESD9B5V-2 is the go-to component for reliable ESD protection.