EN
  • EN
  • DE

ESD8351P2T5G

Part No ESD8351P2T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 11.2VC SOD923 / 11.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer onsemi
Packaging Reel - TR
Product Status Last Time Buy
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 5.5V
Voltage - Clamping (Max) @ Ipp 11.2V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 0.37pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package SOD-923
Supplier Device Package SOD-923
Base Product Number ESD8351
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number ESD8351P2T5GOSTR,ESD8351P2T5GOSCT,ESD8351P2T5G-ND,ESD8351P2T5GOSDKR,2156-ESD8351P2T5G-OS,ONSONSESD8351P2T5G
Standard Package 8,000
Win Source Part Number 1334867-ESD8351P2T5G
Ultra Librarian 3D Model Ultra Librarian ESD8351P2T5G CAD Model

Description

ON Semiconductor ESD8351P2T5G Overview

The ESD8351P2T5G from ON Semiconductor is a state-of-the-art ESD (Electrostatic Discharge) protection device designed to safeguard high-speed data lines from harmful ESD strikes. This compact and efficient component is a crucial addition to any sensitive electronic application where data integrity and component longevity are of paramount importance.

Key Features

  • Low Capacitance: The ESD8351P2T5G boasts ultra-low capacitance, typically 0.2 pF, which is essential for maintaining signal integrity in high-speed data applications without significant signal attenuation.
  • ESD Protection: This device offers excellent ESD protection of >25 kV, exceeding the IEC61000-4-2 standard (Level 4), ensuring that sensitive components are shielded from the most severe ESD events.
  • Low Clamping Voltage: The clamping voltage is minimized during an ESD event, which helps to protect sensitive circuitry from voltage spikes that could otherwise cause damage.
  • Small Footprint: The SOD-882 package is not only space-saving but also allows for simplified PCB design and is ideal for portable electronic applications where board space is at a premium.
  • Robust Surge Protection: With its fast response time, the ESD8351P2T5G is also capable of providing protection against electrical fast transients (EFT) and cable discharge events (CDE).

Applications

The ESD8351P2T5G is particularly well-suited for a wide range of high-speed data line applications, including:

  • USB 2.0 and 3.0 Interfaces
  • HDMI and DisplayPort Interfaces
  • LVDS, MIPI, and other high-speed serial interfaces
  • Mobile Handsets and Portable Electronics
  • Notebooks, Desktops, and Servers
  • Set-Top Boxes and Digital TVs
  • Other sensitive high-frequency data applications

Quality and Reliability

ON Semiconductor is a trusted leader in semiconductor solutions, and the ESD8351P2T5G reflects the company's commitment to quality and reliability. It is designed and manufactured to meet the rigorous standards expected by industry professionals, ensuring both performance and durability.

With its combination of features, the ESD8351P2T5G from ON Semiconductor is an exemplary choice for designers looking to enhance the ESD robustness of their high-speed data interfaces, all while maintaining signal integrity and minimizing impact on the overall design footprint.

You May Also Be Interested in

Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess