EN
  • EN
  • DE

ESD8351HT1G

Part No ESD8351HT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 11.2VC SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 3.3V (Max)
Minimum Breakdown Voltage 5.5V
Max Clamping Voltage 11.2V
Peak Pulse Current(Ippm) 5A (8/20μs)
Applications General Purpose
Capacitance @ Frequency 0.37pF @ 1MHz
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 1037114-ESD8351HT1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ESD8351HT1G CAD Model

Description

ON Semiconductor ESD8351HT1G Product Overview

The ON Semiconductor ESD8351HT1G is a state-of-the-art ESD (Electrostatic Discharge) protection device designed to safeguard high-speed data lines and other sensitive circuits from harmful ESD events. This compact and robust component is an essential addition for modern electronic applications where data integrity and circuit protection are paramount.

Key Features

  • Low Clamping Voltage: The ESD8351HT1G offers a low dynamic resistance and clamping voltage, ensuring that protected components are exposed to minimal stress during ESD events.
  • High-Speed Data Line Protection: With its fast response time, this device is ideal for protecting high-speed data lines, such as USB 2.0, HDMI, and other communication ports.
  • Small Package Size: The SOD-323 package is compact, making it suitable for space-constrained applications without compromising on protection capabilities.
  • IEC Compatibility: This device is designed to meet the IEC61000-4-2 standard, ensuring reliable protection against ESD events up to ±20 kV (air discharge) and ±15 kV (contact discharge).

Applications

The ESD8351HT1G is versatile and can be used across a wide range of applications where ESD protection is required, including:

  • Portable electronics such as smartphones and tablets
  • Consumer electronics, including wearables and home entertainment systems
  • Data communication systems and peripherals
  • Medical devices with sensitive electronics
  • Industrial controls with integrated communication interfaces

Reliability and Quality

ON Semiconductor's commitment to quality ensures that the ESD8351HT1G is manufactured to the highest standards, providing reliable protection when it is most needed. The device's robustness is further enhanced by its ability to withstand multiple ESD strikes, making it a durable choice for long-term applications.

Environmental Considerations

With environmental concerns in mind, the ESD8351HT1G is designed to be compliant with RoHS and Halogen-Free standards, ensuring that it meets the latest environmental regulations for electronic components.

In summary, the ON Semiconductor ESD8351HT1G is a high-performance, reliable, and environmentally friendly ESD protection solution that is an essential component for safeguarding sensitive electronics in a multitude of applications.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2535 $50.1400
100+ $1.0286 $102.8600
155+ $0.9964 $154.4420
210+ $0.9643 $202.5030
270+ $0.9321 $251.6670
360+ $0.8357 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,230 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess