EN
  • EN
  • DE

ESD7461N2T5G

Part No ESD7461N2T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 16VWM 39VC 2XDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 44 Weeks
Features 39V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 2-XDFN (1x0.6) (SOD-882)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 2-XDFN
Case / Package 2-XDFN (1x0.6) (SOD-882)
Family Name ESD7461
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number ESD7461N2T5GOSTR, ESD7461N2T5GOSDKR, ESD7461N2T5G-ND, ESD7461N2T5GOSCT
Quantity per package 8000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918699-ESD7461N2T5G
Ultra Librarian 3D Model Ultra Librarian ESD7461N2T5G CAD Model

Description

The ESD7461N2T5G is a cutting-edge Electrostatic Discharge (ESD) protection device crafted by ON Semiconductor, a brand renowned for its commitment to innovation and quality in the semiconductor industry. This device is specifically designed to safeguard sensitive electronic components from the detrimental effects of ESD, which can cause irreversible damage to electronic circuits.

Key Features

  • Low Clamping Voltage: The ESD7461N2T5G offers an exceptionally low clamping voltage, ensuring that sensitive circuits are well-protected from the high-voltage spikes associated with ESD events.
  • Ultra-Low Capacitance: With its ultra-low capacitance, this device is ideal for high-speed data lines, as it minimizes signal degradation and preserves the integrity of high-speed signals.
  • Small Package Size: The device comes in a compact SOD-923 package, making it suitable for space-constrained applications while providing robust ESD protection.
  • IEC Compatibility: It is designed to meet the IEC61000-4-2 standard, ensuring compliance with international ESD immunity requirements.
  • Fast Response Time: The ESD7461N2T5G boasts a rapid response time to ESD strikes, providing immediate protection upon detection of any ESD event.

Applications

The versatility of the ESD7461N2T5G makes it suitable for a wide range of applications. It is commonly used in the protection of USB interfaces, HDMI ports, and other high-speed data lines in consumer electronics such as smartphones, laptops, and tablets. Additionally, it is also applicable in industrial and automotive environments where electronic components require reliable ESD protection.

Reliability and Performance

ON Semiconductor's ESD7461N2T5G is built for reliability and performance. Its robust design ensures long-term durability and consistent operation, providing peace of mind for manufacturers and users alike. By integrating this ESD protection device into your designs, you can enhance product longevity and reduce the risk of costly failures due to electrostatic discharges.

You May Also Be Interested in

General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1377 $50.2605
780+ $0.1289 $100.5420
1,210+ $0.1244 $150.5240
1,735+ $0.1155 $200.3925
2,255+ $0.1111 $250.5305
2,815+ $0.1067 $300.3605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess