EN
  • EN
  • DE

ESD5111FCT5G

Part No ESD5111FCT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 6.5VC 2WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 8 Weeks
Features 6.5V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 2-WLCSP (0.6x0.3)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package 2-XFBGA, WLCSP
Case / Package 2-WLCSP (0.6x0.3)
Family Name ESD5111
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number ESD5111FCT5GOSDKR, ESD5111FCT5G-ND, ESD5111FCT5GOSTR, ESD5111FCT5GOSCT
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871154-ESD5111FCT5G
Ultra Librarian 3D Model Ultra Librarian ESD5111FCT5G CAD Model

Description

ON Semiconductor ESD5111FCT5G Product Overview

The ESD5111FCT5G is a state-of-the-art ESD (Electrostatic Discharge) protection device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This robust component is engineered to safeguard high-speed data lines and I/O ports from the harmful effects of ESD events, which can cause irreversible damage to sensitive electronic equipment.

With its ultra-low capacitance and clamping characteristics, the ESD5111FCT5G is an ideal solution for protecting systems that require high signal integrity, such as USB 3.0, HDMI, Thunderbolt, and other high-speed data interfaces. It has been optimized for high-speed differential data lines, ensuring minimal signal degradation while providing reliable ESD protection.

Key Features

  • ESD Protection: The device offers excellent ESD protection, exceeding the IEC61000-4-2 (Level 4) standard, which ensures the device can withstand ESD strikes of ±8kV (contact discharge) and ±15kV (air discharge).
  • Low Capacitance: With a typical capacitance of only 0.2 pF, the ESD5111FCT5G ensures high signal integrity, making it suitable for high-speed applications without compromising performance.
  • Low Clamping Voltage: The device provides a low dynamic resistance and clamping voltage, which helps to reduce the stress on the protected IC during an ESD event.
  • Small Package: This ESD protection device is available in a compact SOT-553 package, which is ideal for space-constrained applications while still providing robust protection.

Applications

  • USB 3.0 and USB 2.0 Ports
  • HDMI 1.4/2.0 Interfaces
  • Thunderbolt Ports
  • DisplayPort Interfaces
  • High-Speed Differential Data Lines

The ESD5111FCT5G from ON Semiconductor is an essential component for designers looking to incorporate ESD protection into their systems without compromising data integrity or performance. Its low capacitance, low clamping voltage, and small form factor make it an excellent choice for modern high-speed digital interfaces, ensuring that your electronics are shielded from the potentially destructive effects of electrostatic discharge.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,020 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess