EN
  • EN
  • DE

ESD5101FCT5G

Part No ESD5101FCT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3V 2DSN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 3.3V (Max)
Minimum Breakdown Voltage 3.68V
Max Clamping Voltage 6.5V (Typ)
Applications General Purpose
Capacitance @ Frequency 5.5pF @ 1MHz
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 2-DSN (0.44x0.23)
Win Source Part Number 1037061-ESD5101FCT5G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESD5101FCT5G CAD Model

Description

ON Semiconductor ESD5101FCT5G Overview

The ESD5101FCT5G is a cutting-edge ESD protection device designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product offers robust electrostatic discharge (ESD) protection for high-speed data lines, ensuring the safety and reliability of electronic components in a variety of applications.

Key Features

  • ESD Protection: The ESD5101FCT5G is specifically engineered to protect sensitive electronic equipment from electrostatic discharge events, providing a high level of protection that meets or exceeds industry standards such as IEC61000-4-2.
  • Low Capacitance: With its low loading capacitance, the device is ideally suited for protecting high-speed data lines without compromising signal integrity, making it perfect for applications such as USB 2.0, HDMI, and Gigabit Ethernet.
  • Small Package Size: The compact SOT-553 package allows for minimal footprint and easy integration into space-constrained designs, enabling designers to incorporate ESD protection without significant alterations to the existing board layout.
  • Low Clamping Voltage: The device offers a low clamping voltage, which is crucial for protecting sensitive circuitry from the damaging effects of ESD events.
  • High Surge Capability: It is capable of withstanding multiple ESD strikes, ensuring long-term reliability and performance of the protected device.

Applications

The ESD5101FCT5G is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Communication systems, including network switches and routers
  • Portable electronic devices that require durable ESD protection
  • High-speed data interfaces where signal integrity is paramount

Conclusion

ON Semiconductor's ESD5101FCT5G is a high-performance ESD protection solution that offers a blend of low capacitance, high surge capability, and a small form factor. It is designed to meet the needs of modern electronic devices that demand robust protection against ESD without compromising on performance or space. With its industry-standard compliance and versatile application range, the ESD5101FCT5G is an excellent choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
790+ $0.0735 $58.0650
1,920+ $0.0603 $115.7760
2,965+ $0.0584 $173.1560
4,085+ $0.0566 $231.2110
5,290+ $0.0547 $289.3630
7,080+ $0.0490 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 268,698 pieces
MOQ: 790 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess