EN
  • EN
  • DE

EMH2801-TL-H

Part No EMH2801-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET P-CH 20V 3A EMH8 / P-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) at 25°C 3A
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Maximum) at Id, Vgs 85mOhm at 1.5A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs 4nC at 4.5V
Maximum Vgs ±10V
Input Capacitance (Ciss) (Maximum) at Vds 320pF at 10V
FET Feature Schottky Diode (Isolated)
Power Dissipation (Maximum) 1W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package 8-EMH
Manufacturer Package 8-SMD, Flat Lead
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805588-EMH2801-TL-H
Ultra Librarian 3D Model Ultra Librarian EMH2801-TL-H CAD Model

Description

The EMH2801-TL-H is a cutting-edge electronic component manufactured by ON Semiconductor, renowned for its high-quality and reliable semiconductor products. This particular component is designed to meet the rigorous demands of modern electronic applications, providing a robust solution for engineers and designers alike.

Key Features

  • High Efficiency: The EMH2801-TL-H boasts high efficiency, which is essential for reducing heat dissipation and improving the longevity of the device it is used in.
  • Low Power Consumption: With its low power consumption, this component contributes to the energy efficiency of the end product, making it suitable for battery-powered devices.
  • Compact Size: Its small footprint allows for integration into space-constrained applications, making it ideal for portable and miniature devices.
  • Durability: Built to withstand harsh conditions, the EMH2801-TL-H is reliable in a variety of environments, ensuring consistent performance and resilience.

Applications

The versatility of the EMH2801-TL-H makes it suitable for a broad range of applications, including:

  • Power Management Systems
  • Consumer Electronics
  • Automotive Electronics
  • Industrial Control Units
  • Telecommunication Devices

Technical Specifications

The EMH2801-TL-H comes with a set of technical specifications that ensure its performance in various applications:

  • Package: Leadless
  • Mounting Type: Surface Mount
  • Operating Temperature Range: Specified by the manufacturer

Quality and Environmental Compliance

ON Semiconductor is committed to delivering high-quality products that comply with international environmental standards. The EMH2801-TL-H is no exception, adhering to environmental directives such as RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorization, and Restriction of Chemicals).

Conclusion

The EMH2801-TL-H from ON Semiconductor is a testament to the company's dedication to innovation, efficiency, and quality. Whether deployed in consumer gadgets or industrial machinery, this component is engineered to deliver top performance while upholding environmental sustainability.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3310 $57.9250
430+ $0.2717 $116.8310
660+ $0.2633 $173.7780
910+ $0.2547 $231.7770
1,175+ $0.2462 $289.2850
1,570+ $0.2208 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess