EN
  • EN
  • DE

EFC4624R

Part No EFC4624R
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822345-EFC4624R
Ultra Librarian 3D Model Ultra Librarian EFC4624R CAD Model

Description

The ON Semiconductor EFC4624R is a high-performance Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. This advanced energy-efficient device is an essential component for modern electronic systems requiring high-speed switching, low on-resistance, and minimal power loss.

Key Features

  • Low On-Resistance: The EFC4624R is engineered with state-of-the-art technology, resulting in exceptionally low on-resistance, which enhances its efficiency and reduces power losses during operation.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET supports high-frequency operations, making it ideal for power supplies, DC-DC converters, and motor control circuits.
  • Energy Efficiency: With its focus on reducing power consumption, the EFC4624R contributes to energy-saving designs, which is crucial for battery-powered devices and eco-friendly products.
  • Enhanced Thermal Performance: The device's excellent thermal characteristics ensure reliable performance even under high load conditions, extending the life of the product and the systems in which it is used.
  • Rugged Design: The EFC4624R is built to withstand harsh conditions, featuring robustness against repetitive avalanche and stable operation over its entire lifespan.

Applications

The versatility of the EFC4624R Power MOSFET makes it suitable for a broad range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Management Systems
  • Automotive Electronics
  • DC-DC Converters
  • Motor Drives and Inverters
  • LED Lighting Solutions
  • Computing and Telecommunication Equipment

Technical Specifications

The EFC4624R features a drain-to-source voltage (V<sub>DS) of up to 30V, continuous drain current (I<sub>D) of 100A, and a power dissipation (P<sub>D) of 48W. Its low threshold voltage ensures easy drive and integration into various circuits.

With its combination of performance, efficiency, and durability, the ON Semiconductor EFC4624R Power MOSFET is a leading choice for designers and engineers looking to enhance their electronic designs.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,862 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess