EN
  • EN
  • DE

EFC4602-S-TR

Part No EFC4602-S-TR
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 256721-EFC4602-S-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EFC4602-S-TR CAD Model

Description

ON Semiconductor EFC4602-S-TR: A High-Efficiency Power Solution

The EFC4602-S-TR from ON Semiconductor is an advanced, high-performance power management integrated circuit designed to meet the demands of modern electronic devices. This compact, surface-mount component is part of ON Semiconductor's extensive portfolio of energy-efficient power solutions, offering a blend of reliability, flexibility, and efficiency that is ideal for a wide range of applications.

Key Features

  • High Efficiency: The EFC4602-S-TR boasts an impressive efficiency level that minimizes power loss and heat generation, ensuring optimal performance for power-sensitive applications.
  • Compact Footprint: Designed in a small package, this IC is perfect for space-constrained applications, allowing designers to maintain a sleek and compact product design.
  • Robust Power Handling: Capable of managing substantial power levels, the EFC4602-S-TR is suitable for a variety of electronic devices, from consumer electronics to industrial systems.
  • Thermal Protection: With built-in thermal protection features, this IC ensures reliable operation even under conditions of high temperature, safeguarding your product from potential thermal damage.
  • Low Standby Power Consumption: The EFC4602-S-TR is designed to consume minimal power in standby mode, contributing to the overall energy efficiency of the end product.

Applications

The versatility of the EFC4602-S-TR makes it suitable for a wide array of applications, including but not limited to:

  • Portable and wearable devices
  • Smartphones and tablets
  • Power supply modules
  • Networking devices
  • Industrial control systems

Environmental and Quality Certifications

ON Semiconductor is committed to environmental sustainability and quality. The EFC4602-S-TR is manufactured in compliance with industry standards, ensuring both reliability and eco-friendliness. The component is RoHS compliant, lead-free, and designed to meet the rigorous demands of the modern electronics industry.

With the EFC4602-S-TR, ON Semiconductor continues to provide innovative power management solutions that empower designers to create products that are not only powerful but also energy-efficient and compact. Whether for consumer electronics or industrial applications, the EFC4602-S-TR is a smart choice for your power management needs.

You May Also Be Interested in

Intel
Lowest to $10.8258
NEC
Lowest to $11.4253
Shindengen
Lowest to $8.3160
NEC
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
NEC
Need more? Email Us
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
Diodes Incorporated
Lowest to $0.1143
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess