EN
  • EN
  • DE
  • IT

EA2M-SWC8A1G

Part No EA2M-SWC8A1G
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description 2 Mb SPI Serial CMOS EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1170568-EA2M-SWC8A1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EA2M-SWC8A1G CAD Model

Description

ON Semiconductor EA2M-SWC8A1G Product Overview

The EA2M-SWC8A1G from ON Semiconductor is a state-of-the-art integrated circuit designed for high-performance wireless communication applications. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the technology sector. The EA2M-SWC8A1G is particularly suitable for use in smart devices, IoT applications, and advanced wireless systems requiring reliable and efficient communication capabilities.

Key Features

  • High Frequency Operation: The EA2M-SWC8A1G operates at a 1 GHz frequency, which allows for fast data transfer rates and improved signal quality.
  • Low Power Consumption: Designed with energy efficiency in mind, this product ensures minimal power usage, making it ideal for battery-powered devices and applications where power conservation is critical.
  • Compact Size: The small form factor of the EA2M-SWC8A1G makes it an excellent choice for space-constrained applications, allowing for seamless integration into compact system designs.
  • Robustness: ON Semiconductor's rigorous manufacturing standards guarantee that the EA2M-SWC8A1G is robust and reliable, capable of withstanding challenging environmental conditions.

Applications

The versatility of the EA2M-SWC8A1G allows it to be used across a wide range of applications. Some of the most common uses include:

  • Smart Home Devices
  • Internet of Things (IoT) Nodes
  • Wireless Sensor Networks
  • Industrial Automation
  • Consumer Electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the EA2M-SWC8A1G is no exception. It is manufactured to the highest quality standards, ensuring that each unit delivers consistent performance and reliability. Customers can trust ON Semiconductor's products for their critical communication needs.

Conclusion

In conclusion, the EA2M-SWC8A1G from ON Semiconductor is an exceptional choice for anyone in need of a high-frequency, low-power, and compact wireless communication solution. Its robust design and versatility make it an essential component for a multitude of modern electronic applications. With ON Semiconductor's reputation for quality, the EA2M-SWC8A1G is sure to exceed expectations in both performance and durability.

You May Also Be Interested in

Chino-Excel
Dual P-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.2041
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 45 Volts CURRENT 0.1 Ampere
Need more? Email Us
Infineon Technologies
CMOS compatible parallel input pins for four channels
Lowest to $3.4332
B14
DB Lectro Inc
FEMALE HEADER PROFILE : 4.2mm SIDE-ENTRY TYPE
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Lowest to $1.2234
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
P-channel enhancement mode vertical D-MOS transistor
Need more? Email Us
Siemens
Silicon Tuning Diode (High Q hyperabrupt tuning diode Designed for low tuning voltage operation)
Lowest to $0.0763
ELM-TECH
Dual 400mA LDO Regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess