EN
  • EN
  • DE

DZD16X-TB

Part No DZD16X-TB
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 255180-DZD16X-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DZD16X-TB CAD Model

Description

The DZD16X-TB is a high-performance Zener diode from ON Semiconductor, a leading manufacturer in the semiconductor industry. This robust diode is designed to provide voltage regulation and protection in a wide range of electronic circuits. With its precise voltage control and stability, the DZD16X-TB is an ideal choice for designers looking to maintain a constant voltage level within their electronic applications.

Key Features

  • Stable Zener Voltage: The DZD16X-TB offers a stable Zener voltage, making it suitable for voltage regulation applications.
  • High Power Rating: This Zener diode can dissipate a high amount of power, providing reliable performance in demanding situations.
  • Low Leakage Current: The device features a low leakage current, enhancing its efficiency and reducing power loss.
  • Wide Voltage Range: With a broad range of voltage options, the DZD16X-TB can cater to a variety of circuit designs and requirements.
  • Compact Form Factor: The small package size allows for integration into space-constrained applications without compromising performance.

Applications

The DZD16X-TB is suitable for a multitude of applications where voltage regulation and protection are critical. This includes power supply units, consumer electronics, telecommunications, and industrial equipment. Its reliability and precision make it an excellent choice for protecting sensitive components from voltage spikes and ensuring stable operation in electronic systems.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the DZD16X-TB is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of modern electronic devices. Users can trust in the consistent performance and longevity of this Zener diode, even under challenging conditions.

Technical Specifications

  • Package: TB (Surface Mount)
  • Zener Voltage Range: Specified by model number
  • Power Dissipation: Specified by model number
  • Operating Temperature Range: -55°C to +150°C

The ON Semiconductor DZD16X-TB Zener diode is a testament to the company's dedication to providing components that enhance the performance and reliability of electronic systems worldwide.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998
Shindengen
General Purpose Rectifiers(600V 1.2A) / Diode 600V 1.2A Automotive 2-Pin Case 1F
Lowest to $8.9951
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Intel
Lowest to $10.8258
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess