EN
  • EN
  • DE

DSA010-TA/TB

Part No DSA010-TA/TB
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 254327-DSA010-TA/TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSA010-TA/TB CAD Model

Description

The DSA010-TA/TB series from ON Semiconductor represents a breakthrough in the realm of electronic components, offering a versatile and high-performance solution for a wide range of applications. These devices are meticulously designed to cater to the demanding needs of modern electronics, providing both reliability and efficiency.

Key Features

  • High Current Capacity: The DSA010-TA/TB series is capable of handling significant current levels, making it suitable for high-power applications.
  • Low On-Resistance: These devices feature a low on-resistance, which translates to reduced power loss and improved energy efficiency during operation.
  • Fast Switching Speed: With a design focused on swift switching capabilities, the DSA010-TA/TB series ensures minimal delay in response times, which is crucial for high-speed circuitry.
  • Robust Thermal Performance: The series is engineered to maintain stability under varying thermal conditions, ensuring consistent performance even under high temperature stress.
  • Compact Footprint: The small form factor of these components allows for a more compact overall design of electronic assemblies, saving valuable board space.

Applications

The versatility of the DSA010-TA/TB series makes it an ideal choice for a multitude of applications, including:

  • Power management circuits
  • DC-DC converters
  • Battery powered devices
  • Motor control systems
  • LED lighting
  • Telecommunication infrastructure

Product Variants

The DSA010 series is available in two variants, TA and TB, each tailored to meet specific requirements and industry standards. The TA model is typically designed with a specific package or temperature range in mind, whereas the TB variant might offer a different set of specifications to cater to alternative application needs.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the DSA010-TA/TB series is no exception. Each component is rigorously tested to ensure that it meets the high standards expected by the industry, providing designers with peace of mind when incorporating these devices into their electronic products.

You May Also Be Interested in

Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Sanken
Lowest to $1.1435
NEC
Need more? Email Us
Shindengen
Lowest to $8.3160
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
NEC
Lowest to $11.4253
Intel
Lowest to $1.5165
NEC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,080 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess