EN
  • EN
  • DE

DM74S174N

Part No DM74S174N
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 16DIP / Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series 74S
Package Bag
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 65 MHz
Trigger Type Positive Edge
Current - Output High, Low 1mA, 20mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Supplier Device Package 16-PDIP
Package / Case 16-DIP (0.300", 7.62mm)
Base Product Number 74S174
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585306-DM74S174N
Ultra Librarian 3D Model Ultra Librarian DM74S174N CAD Model

Description

DM74S174N Hex/Quad D Flip-Flops with Clear

The DM74S174N is a high-speed, integrated circuit device from ON Semiconductor that offers a reliable solution for digital storage applications. This component is a member of the 74S series and is designed to be used in systems where high-speed, low-power consumption, and efficient operation are of paramount importance.

Constructed with six D-type flip-flops, the DM74S174N features a single-rail supply and has a wide operating voltage range. Each flip-flop has an individual clear input (CLR\) and data input (D) along with a common clock (CLK). The clear function is synchronous, which ensures that all outputs can be simultaneously cleared on the rising edge of the clock pulse when the clear input is taken low.

The flip-flops in the DM74S174N are edge-triggered, capturing the state of their respective D inputs only on the rising edge of the clock pulse, which makes them ideal for operations that require synchronization. Once captured, the data is stored and presented at the output (Q) until the next rising edge of the clock or until the clear input is activated.

This device is fabricated with NPN silicon gate technology, which is known for its high speed and robust performance. The DM74S174N comes in a standard 16-pin DIP (Dual In-line Package), making it suitable for breadboard prototyping as well as for permanent soldered use in printed circuit boards (PCBs).

Applications for the DM74S174N are diverse and include data storage, data transfer, shift registers, counters, and any other system that requires a stable and reliable flip-flop configuration. Its fast propagation delay and setup times make it an excellent choice for high-performance systems.

ON Semiconductor ensures that the DM74S174N meets strict quality and reliability standards, providing designers and engineers with a dependable component for their digital logic circuits. The DM74S174N is also characterized for operation over the full military temperature range of -55°C to +125°C, catering to applications that demand operation in extreme environmental conditions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess