Product Overview: DL-3147-165G
The DL-3147-165G, manufactured by ON Semiconductor, is a high-performance laser diode that stands out in the market for its reliability and efficiency. Designed for a wide range of applications, this product is particularly well-suited for use in optical storage devices, barcode readers, and various medical equipment. With its compact design and precise output, the DL-3147-165G is an excellent choice for designers looking for a laser solution that delivers consistent performance.
Key Features
- Wavelength: The DL-3147-165G operates at a wavelength of 1650 nm, making it ideal for applications that require a laser with infrared output.
- Output Power: With a stable output power, this laser diode ensures reliable performance for critical applications where consistency is key.
- Package Type: Encased in a robust and durable package, the DL-3147-165G is built to withstand the rigors of various operating environments.
- High Efficiency: ON Semiconductor has designed this laser diode for optimal efficiency, reducing power consumption and heat generation, which in turn extends the product's lifespan.
- Low Threshold Current: The device operates with a low threshold current, ensuring minimal power is required to initiate laser emission.
Applications
- Optical Storage Devices: The precise and stable laser output of the DL-3147-165G makes it suitable for reading and writing in optical storage technology.
- Barcode Scanning: Its reliability and efficiency make it an excellent choice for handheld and stationary barcode scanners.
- Medical Equipment: The diode's infrared output can be used in various medical diagnostic tools and therapeutic equipment.
- Industrial Automation: The DL-3147-165G can be integrated into industrial automation systems for alignment, positioning, and measurement tasks.
Quality and Support
ON Semiconductor is known for its commitment to quality, and the DL-3147-165G is no exception. Customers can expect a high-quality product that meets stringent industry standards. Additionally, ON Semiconductor provides comprehensive technical support for its products, ensuring that customers can integrate the DL-3147-165G into their designs with confidence and ease.
For detailed specifications, application notes, and support resources, interested parties are encouraged to visit ON Semiconductor's official website or contact their local sales representative.