The DF6A6.8FUT1G from ON Semiconductor is a cutting-edge ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This robust diode is an essential component for modern electronic devices requiring high levels of protection and reliability.
Key Features
- Low Clamping Voltage: The device offers excellent clamping characteristics, ensuring that the voltage during an ESD event is kept to a minimum, thus protecting the downstream components from high-voltage spikes.
- Low Capacitance: With its low loading capacitance, the DF6A6.8FUT1G is ideal for protecting high-speed data lines without compromising signal integrity.
- Fast Response Time: The diode responds swiftly to transient events, providing immediate protection against ESD and ensuring the safety of the electronic device.
- Bi-directional Protection: Capable of protecting circuits in both directions, this diode is versatile and can be used in a variety of applications.
- Small Package Size: The compact SOD-523 package is suitable for space-constrained applications, allowing for efficient use of PCB real estate.
Applications
The DF6A6.8FUT1G is designed for use in a multitude of applications where ESD protection is critical. These include:
- Portable Electronics
- Smartphones and Tablets
- Data Lines for USB and HDMI Interfaces
- Microcontroller Input/Output Protection
- Wireless Communication Systems
- Networking Devices
Specifications
| Parameter |
Value |
| Reverse Stand-off Voltage |
5.8V |
| Breakdown Voltage |
6.45V to 7.14V |
| Clamping Voltage |
10.5V @ 1A |
| Peak Pulse Power |
200W (8/20μs Waveform) |
| ESD Withstand Voltage |
±20kV (Air Discharge), ±15kV (Contact Discharge) |
| Package |
SOD-523 |
Overall, the DF6A6.8FUT1G from ON Semiconductor is an exceptional choice for designers looking to enhance the ESD protection of their electronic products without compromising on performance or space.