EN
  • EN
  • DE

DG308BDY-T1-E3

Part No DG308BDY-T1-E3
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 16-Pin SOIC N T/R / IC SWITCH QUAD CMOS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 85 Ohm
Channel-to-Channel Matching (ΔRon) 1.7 Ohm
Single Supply Voltage (V+) 4 V to 44 V
Dual Supply Voltage(V±) ±4 V to 22 V
Max Switch Time (Ton,Toff) 200ns, 150ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 5pF, 5pF
Max Leakage Current (IS off) 500pA
Crosstalk -95dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 107533-DG308BDY-T1-E3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DG308B
Introduction Date June 28, 2007
ECCN EAR99
Country of Origin Philippines, Taiwan
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DG308BDY-T1-E3 CAD Model

Description

DG308BDY-T1-E3 Description

The DG308BDY-T1-E3 is a precision analog switch known for its outstanding linearity and low power dissipation. It is a perfect choice for applications requiring low-noise signal switching and high linearity.

  • Applications/Projects:
    • Medical Equipment
    • Consumer Electronics
    • Automotive Systems
  • Features and Benefits:
    • Excellent Linearity: Ensures uniform response across its operating range.
    • Low Noise Operation: Ideal for sensitive signal processing tasks.
    • Energy Efficiency: Reduces overall system power requirements.

Ideal for engineers seeking precision and reliability, the DG308BDY-T1-E3 excels in various demanding applications.

You May Also Be Interested in

Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Texas Instruments
16 LEAD SOP
Lowest to $0.5239

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess