EN
  • EN
  • DE
  • IT

DCB015-TB-E

Part No DCB015-TB-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description HIGH-SPEED SWITCHING DIODE / Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1055250-DCB015-TB-E
Ultra Librarian 3D Model Ultra Librarian DCB015-TB-E CAD Model

Description

The DCB015-TB-E from ON Semiconductor is a state-of-the-art electronic component designed for high-efficiency power management applications. This product is part of ON Semiconductor's extensive portfolio of energy-efficient devices, which are engineered to meet the rigorous demands of modern electronic systems.

Key Features

  • High Performance: The DCB015-TB-E boasts exceptional performance metrics, ensuring reliable operation even in the most demanding conditions.
  • Energy Efficiency: With a focus on energy conservation, this product offers superior power efficiency, which can lead to reduced operational costs and a smaller environmental footprint.
  • Durability: Constructed with high-quality materials, the DCB015-TB-E is built to last, offering a long operational lifespan and consistent performance over time.
  • Compact Design: The compact form factor of the DCB015-TB-E makes it an ideal choice for applications where space is at a premium, without sacrificing functionality or power.

Applications

The versatility of the DCB015-TB-E allows it to be used across a wide range of applications, including but not limited to:

  • Power supply modules
  • DC-DC converters
  • Portable and battery-powered devices
  • Telecommunications equipment
  • Industrial and automation systems

Technical Specifications

ON Semiconductor ensures that the DCB015-TB-E adheres to strict technical specifications to maintain high standards of performance and reliability. Some of the key specifications include:

  • Operating Temperature Range: Specified by the manufacturer for optimal performance in diverse environments.
  • Electrical Characteristics: Detailed in the datasheet, including voltage, current, and power ratings.
  • Package Information: The DCB015-TB-E comes in a robust package suitable for various mounting techniques.
  • Quality and Compliance: Compliance with international standards and regulations is guaranteed, reflecting ON Semiconductor's commitment to quality and safety.

Ordering and Product Support

For ordering information, availability, and detailed support documentation, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative. The company provides comprehensive technical support to ensure successful integration of the DCB015-TB-E into your application.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess