EN
  • EN
  • DE

DAP013A

Part No DAP013A
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 250877-DAP013A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAP013A CAD Model

Description

ON Semiconductor DAP013A Product Overview

The DAP013A is a high-performance power switch designed by ON Semiconductor, tailored for AC-DC conversion in offline power supply applications. This compact, integrated circuit is part of ON Semiconductor's expansive portfolio of energy-efficient power management solutions, offering a blend of robustness, reliability, and cutting-edge technology.

This innovative product features a built-in high-voltage power MOSFET and a multi-mode controller which combines the efficiency of a quasi-resonant converter with the simplicity of a flyback topology. The DAP013A is engineered to optimize power efficiency across a wide range of load conditions, significantly reducing energy consumption in both standby and active modes.

The device is equipped with several protective features to enhance system reliability, including overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown (TSD). These safeguards help to prevent damage to the power supply and connected devices, ensuring a long operational lifespan and consistent performance.

ON Semiconductor's DAP013A is designed with ease of use in mind. It requires minimal external components, which simplifies the design and reduces the overall bill of materials (BOM) cost. The integration of a high-voltage startup circuit allows for quick and efficient startup, further improving the overall efficiency of the system.

The product is suitable for a wide array of applications, including consumer electronics, office equipment, industrial control systems, and home appliances. Its versatility and efficiency make it an ideal choice for designers looking to create compact, energy-conscious power supplies without compromising on performance.

In summary, the DAP013A from ON Semiconductor exemplifies a modern approach to power management, delivering high efficiency, reduced power consumption, and robust protection features in a cost-effective, easy-to-implement package.

You May Also Be Interested in

Intel
Need more? Email Us
Diodes Incorporated
Lowest to $0.1143
Texas Instruments
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
Shindengen
Lowest to $8.3160
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess