EN
  • EN
  • DE

DAP011

Part No DAP011
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 250873-DAP011
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAP011 CAD Model

Description

The DAP011 from ON Semiconductor is a state-of-the-art Power Management Integrated Circuit (PMIC) designed to deliver efficient and reliable power control. This advanced IC is suitable for a wide range of applications, including consumer electronics, telecommunications, and industrial systems. The DAP011 is engineered to provide a high level of performance in power conversion and management tasks, ensuring devices operate with optimal power efficiency and stability.

Key Features

  • High-Efficiency Operation: The DAP011 is designed for high-efficiency power conversion, which can significantly reduce energy consumption and heat generation in electronic systems.
  • Integrated Protection Circuits: It includes a variety of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure the safety and longevity of the electronic components.
  • Compact Design: The compact footprint of the DAP011 makes it an ideal choice for space-constrained applications, allowing designers to minimize the size of their power management solutions.
  • Low Standby Power: The device is optimized for low standby power, making it suitable for applications that require extended battery life or comply with energy-saving regulations.

Applications

The versatility of the DAP011 allows it to be used across various applications. It's particularly well-suited for:

  • Power Supplies
  • LED Lighting Systems
  • Consumer Electronics
  • Telecommunication Devices
  • Industrial Controls

Technical Specifications

The DAP011 boasts an impressive array of technical specifications that cater to rigorous power management requirements. It operates over a wide input voltage range and is capable of driving multiple output configurations with high accuracy and fast transient response. The IC's thermal performance is optimized for a wide temperature range, ensuring reliable operation under various environmental conditions.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the DAP011 is no exception. This product is manufactured using high-quality materials and subjected to rigorous testing to meet industry standards for performance and durability. Customers can trust the DAP011 to deliver consistent performance over its intended lifespan.

You May Also Be Interested in

Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
NEC
Need more? Email Us
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
Diodes Incorporated
Lowest to $0.1143
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
NEC
Need more? Email Us
NEC
Lowest to $11.4253
STMicroelectronics
Lowest to $103.5561
Shindengen
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8293 $64.9758
13+ $8.8854 $115.5102
21+ $8.6082 $180.7722
28+ $8.3299 $233.2372
36+ $8.0527 $289.8972
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess