Product Overview: MAX403CSA from Maxim Integrated
The MAX403CSA is a precision, low-power operational amplifier (op-amp) manufactured by Maxim Integrated, a renowned company in the field of analog and mixed-signal integrated circuits. This op-amp is designed for a wide range of applications, including sensor interfaces, data acquisition systems, and other analog circuits that require high accuracy and stability.
Key Features
- Low Power Consumption: The MAX403CSA is optimized for low-power applications, making it ideal for battery-powered devices and energy-efficient systems.
- High Precision: It offers excellent precision with low offset voltage and low drift over time and temperature, ensuring reliable performance in critical applications.
- Single-Supply Operation: This op-amp can operate from a single supply voltage, simplifying power supply design and reducing system complexity.
- Wide Supply Voltage Range: The device supports a broad supply voltage range, accommodating various application requirements and enhancing its versatility.
- Integrated ESD Protection: The MAX403CSA includes built-in electrostatic discharge (ESD) protection, safeguarding the device during handling and operation.
Applications
The versatile nature of the MAX403CSA makes it suitable for a multitude of applications, including:
- Portable Instrumentation
- Medical Devices
- Analog Filters
- Data Converters
- Process Control Systems
- Battery-Powered Equipment
Technical Specifications
Parameter
Value
Supply Voltage Range
4.5V to 36V
Input Offset Voltage
150µV (max)
Input Bias Current
20nA (max)
Operating Temperature Range
-40°C to +85°C
The MAX403CSA op-amp is available in an 8-pin SOIC package, providing a compact solution for space-constrained applications. With its combination of low power, high precision, and single-supply operation, the MAX403CSA from Maxim Integrated stands out as a high-performance choice for designers seeking an efficient and reliable op-amp solution.