Products specifications Report Issue?

Reference Date Code 17+
Reference case TO220
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 718195-D880Y
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D880Y CAD Model

Description

The ON Semiconductor D880Y is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is well-suited for power amplification and switching applications, thanks to its robust construction and reliable performance under demanding conditions.

Key Features

  • High Current Capacity: The D880Y is capable of handling significant current, which makes it ideal for power regulation and control in circuit designs.
  • High Voltage Tolerance: With an impressive breakdown voltage, this transistor can be used in high-voltage applications without the risk of early failure.
  • Low Saturation Voltage: The low V<sub>CE(sat) of the D880Y ensures efficient operation, minimizing power loss and heat generation when the transistor is in the on-state.
  • Fast Switching Speed: Quick transition times from the on-state to the off-state and vice versa make this transistor suitable for applications requiring high-speed switching.
  • Robust Thermal Performance: The D880Y can dissipate heat effectively, which is critical for maintaining stability and longevity in power applications.

Applications

The D880Y transistor is versatile enough to fit into various electronic circuits. It is commonly found in:

  • Power supplies
  • Audio amplifiers
  • Motor controllers
  • Switching regulators
  • Driver circuits for high-power LEDs

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the D880Y is no exception. Manufactured with precision and subjected to rigorous testing, this transistor meets the high standards expected from ON Semiconductor products. Users can rely on the D880Y for consistent performance and durability in their electronic projects.

Technical Specifications

Parameter Value Collector-Base Voltage (V<sub>CB) 60 V Collector-Emitter Voltage (V<sub>CE) 30 V Emitter-Base Voltage (V<sub>EB) 5 V Collector Current (I<sub>C) 3 A Power Dissipation (P<sub>D) 25 W

You May Also Be Interested in

ON Semiconductor
8-INPUT NAND GATE
Lowest to $1.5624
ECAD model for 74LS30
NXP / Nexperia
3.3V LVT 16-bit buffer/driver 3-State
Lowest to $0.4618
ECAD model for 74LVT16244B
Advanced Micro Devices
1024x8 Dual-Port Static Random-Access Memories
Need more? Email Us
ECAD model for AM2130-12PC
Hitachi, Ltd
Silicon NPN Triple Diffused
Need more? Email Us
ECAD model for 2SD970
Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
Omron
DIP Switch with Slide Pins | SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.4276
ECAD model for A6S-2104
Advanced Power Electronics Corp.
Fast Switching Characteristic
Need more? Email Us
ECAD model for AP4800GEM
Analog Devices Inc.
High Speed 12-Bit Monolithic D/A Converters
Lowest to $28.2380
ECAD model for AD565ASD
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention