EN
  • EN
  • DE

CSPEMI307

Part No CSPEMI307
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/30PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Center / Cutoff Frequency 64MHz (Cutoff)
Attenuation Value 30dB @ 800MHz to 2.7GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 30pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications USB
Mounting SMD (SMT)
Dimension 0.117" L x 0.052" W (2.96mm x 1.33mm)
Height 0.026" (0.65mm)
Win Source Part Number 97644-CSPEMI307
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSPEMI307 CAD Model

Description

ON Semiconductor CSPEMI307 EMI Filtering and Line Termination Device

The ON Semiconductor CSPEMI307 is a cutting-edge solution designed for EMI (Electromagnetic Interference) filtering and line termination. This robust product is specifically engineered to meet the stringent requirements of high-speed data interfaces, providing both signal integrity and EMI filtering to ensure optimal performance in a variety of applications.

The CSPEMI307 is part of ON Semiconductor's portfolio of EMI filters and integrated circuits that are tailored for suppressing unwanted noise and ensuring compliance with regulatory standards. This particular device is ideal for use in applications such as USB 2.0, IEEE 1394, and other serial and parallel bus interfaces where signal integrity and noise suppression are critical.

Key Features

  • Integrated EMI Filtering: The device features integrated low-pass filters that significantly reduce EMI emissions on data lines without degrading signal quality, helping your product meet global EMC regulations.
  • Line Termination: The CSPEMI307 includes series resistors for line termination, minimizing reflections and ensuring signal fidelity across high-speed data links.
  • Low Capacitance: With a low channel input capacitance, the device maintains signal integrity for high-speed data rates, making it suitable for fast communication protocols.
  • Compact Packaging: Housed in a small package, the CSPEMI307 saves valuable board space and is ideal for space-constrained applications.
  • Plug and Play: This device is designed for ease of use, requiring minimal external components, which simplifies design and speeds up time-to-market.

Applications

  • USB 2.0 Ports and Peripherals
  • IEEE 1394 Ports and Devices
  • Serial ATA and Parallel ATA Interfaces
  • LCD Displays
  • Set-Top Boxes
  • Notebook Computers
  • Consumer Electronics

ON Semiconductor's CSPEMI307 is a reliable and efficient solution for designers looking to enhance their products with superior EMI filtering and line termination capabilities. Its integration of multiple functions into a single device not only simplifies the design process but also contributes to overall system reliability and performance, making it a valuable addition to any high-speed data interface design.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess