ON Semiconductor CSPEMI204G: High-Performance EMI Filtering Solution
The CSPEMI204G from ON Semiconductor is a cutting-edge EMI (Electromagnetic Interference) filtering device designed to provide superior noise suppression in electronic systems. This compact, four-line low-pass filter array is specifically engineered to maintain signal integrity while mitigating unwanted EMI noise, making it an ideal solution for a wide range of applications, including mobile devices, data lines, and high-speed communication ports.
With its integrated ESD (Electrostatic Discharge) protection, the CSPEMI204G not only filters out EMI but also safeguards sensitive circuitry against electrical transients, thereby enhancing the overall reliability and longevity of the product it is used in. The device boasts a low insertion loss, ensuring minimal impact on signal quality and preserving the performance of high-speed interfaces.
The CSPEMI204G features an ultra-compact CSP (Chip Scale Package) that is optimized for space-constrained applications. Its small footprint allows for easy integration into modern electronic designs without compromising on performance. The package dimensions are meticulously crafted to facilitate straightforward PCB (Printed Circuit Board) layout and streamline the manufacturing process.
Key specifications of the CSPEMI204G include:
- Four-line EMI filtering and ESD protection
- Low insertion loss for maintaining signal integrity
- Integrated ESD protection up to ±15kV (Air Discharge) and ±8kV (Contact Discharge)
- Operating temperature range from -40°C to +85°C
- Compact CSP package for space-saving designs
- Compliance with IEC standards 61000-4-2 (ESD) and 61000-4-5 (Surge)
By implementing the CSPEMI204G, designers can confidently address the challenges of EMI and ESD without sacrificing the performance or miniaturization trends in modern electronics. ON Semiconductor's commitment to quality and performance is embodied in this product, providing a reliable and efficient solution for EMI filtering needs.
Whether used in smartphones, portable electronics, or high-speed data interfaces, the CSPEMI204G stands out as an essential component for achieving clean signal transmission and robust protection against the harsh realities of electromagnetic and electrostatic interference.