EN
  • EN
  • DE

CS5124XDR8GCS512

Part No CS5124XDR8GCS512
Manufacturer ON Semiconductor
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1137401-CS5124XDR8GCS512
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS5124XDR8GCS512 CAD Model

Description

ON Semiconductor CS5124XDR8GCS512 Product Overview

Introducing the CS5124XDR8GCS512, a state-of-the-art integrated circuit brought to you by ON Semiconductor, a renowned leader in the semiconductor industry. This product is designed to cater to a wide range of applications that require high performance, reliability, and efficiency. The CS5124XDR8GCS512 is part of ON Semiconductor's comprehensive portfolio of electronic components that are engineered to meet the rigorous demands of the modern electronic landscape.

Key Features:

  • High Precision: The CS5124XDR8GCS512 is built for applications where precision is key. It delivers consistent performance and maintains its accuracy over various conditions.
  • Durability: Constructed with ON Semiconductor's commitment to quality, this product is designed to withstand harsh environments and provide a long operational lifespan.
  • Energy Efficient: This device is optimized for low power consumption, making it an ideal choice for energy-sensitive applications.
  • Compact Design: The CS5124XDR8GCS512 comes in a compact package, allowing for efficient use of space on printed circuit boards (PCBs).

Applications:

The versatility of the CS5124XDR8GCS512 makes it suitable for a variety of applications, including but not limited to:

  • Power supply management
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Telecommunications equipment

Quality and Support:

ON Semiconductor is committed to delivering high-quality products. The CS5124XDR8GCS512 is no exception and comes with the assurance of rigorous testing and validation. Additionally, ON Semiconductor provides exemplary customer support and resources to assist with integration, development, and troubleshooting.

Conclusion:

The CS5124XDR8GCS512 from ON Semiconductor is a testament to the company's dedication to innovation, quality, and performance. Whether you are developing cutting-edge technology or looking for a reliable component for your existing systems, the CS5124XDR8GCS512 is designed to exceed expectations and deliver unparalleled performance.

You May Also Be Interested in

Cherry Semiconductor Corporation
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
EPCOS (TDK)
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess