The CPH6354-TL is a high-performance P-Channel MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to meet the demands of a wide range of electronic applications, offering a perfect blend of low on-resistance and high switching speed.
Key Features
- Device Type: P-Channel MOSFET
- Package: CPH6, a compact and surface-mountable design that ensures a minimal footprint on PCBs.
- Drain-Source Voltage (VDS): -30V, providing a robust breakdown voltage for various applications.
- Continuous Drain Current (ID): -6A, allowing for significant current flow through the device.
- Power Dissipation (PD): 1.5W, indicating the amount of power that can be dissipated as heat during operation.
- RDS(on): Low on-resistance, which reduces power loss and improves efficiency.
- Fast Switching Speed: Enhances performance in switching applications, contributing to energy savings.
- Gate Charge (Qg): Reduced, leading to lower switching losses.
Applications
The CPH6354-TL is suitable for a variety of applications including:
- Power Management
- Load Switch
- Battery Protection
- DC/DC Converters
- Motor Drives
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The CPH6354-TL is manufactured with the company's rigorous standards, ensuring reliability and performance consistency. It is designed to operate over a wide temperature range, making it a versatile choice for challenging environments.
Environmental Considerations
The CPH6354-TL MOSFET complies with RoHS directives, reflecting ON Semiconductor's dedication to environmental responsibility. By choosing this product, designers and manufacturers can contribute to the development of greener electronics.