EN
  • EN
  • DE

PIC16F913-I/SP

Part No PIC16F913-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SDIP / 28/40/44/64-Pin Flash-Based, 8-Bit CMOS Microcontrollers with LCD Driver and nanoWatt Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 28-DIP
Supplier Device Package 28-SPDIP
Part Number Series PIC16F913
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808921-PIC16F913-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC16F913-I/SP CAD Model

Description

Microchip Technology's PIC16F913-I/SP Microcontroller

The PIC16F913-I/SP is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to cater to a wide array of applications ranging from simple to complex. This particular microcontroller is part of the renowned PIC16F family, which is well-known for its user-friendly interface, low power consumption, and robust instruction set that makes it ideal for many embedded control applications.

Encased in a 28-pin SPDIP (Single in-line Package), the PIC16F913-I/SP offers a generous 7 KB of flash program memory, allowing ample space for your application code. It also includes 256 bytes of EEPROM data memory, which is particularly useful for storing non-volatile data that must be preserved across power cycles. With 368 bytes of RAM, this microcontroller can handle complex tasks and data-intensive operations.

The device operates at a voltage range of 2.0V to 5.5V, providing flexibility for both low-power and standard applications. Its clock speed can go up to 20 MHz, ensuring that performance is maintained at a high level for tasks requiring quick processing. Additionally, the PIC16F913-I/SP features an integrated 10-bit analog-to-digital converter (ADC) with up to 14 channels, making it a great choice for sensor interfacing and data acquisition tasks.

Connectivity and peripheral features are abundant with this MCU. It includes two comparators, a synchronous serial port that can be configured as either 3-wire SPI or 2-wire I²C™, and a USART module, which provides support for serial communication. For user interface applications, it offers an 8-bit timer, two 16-bit timers, and an Enhanced Capture/Compare/PWM (ECCP) module for advanced control systems.

The PIC16F913-I/SP also comes with Power-Saving features such as Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) which help in managing the power consumption for battery-powered applications. Its in-circuit debugging feature allows for seamless debugging with minimal additional hardware.

Whether you're developing consumer electronics, automotive systems, or IoT devices, the PIC16F913-I/SP microcontroller is an excellent choice that combines performance, power efficiency, and a wide range of features to bring your innovative projects to life.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9887 $51.7062
62+ $1.6317 $101.1654
95+ $1.5807 $150.1665
131+ $1.5298 $200.4038
170+ $1.4788 $251.3960
227+ $1.3258 $300.9566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess