Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type PIN - 2 Independent
Voltage - Peak Reverse (Max) 50V
Current - Max 50mA
Capacitance @ Vr, F 0.23pF @ 50V, 1MHz
Resistance @ If, F 5 Ohm @ 10mA, 100MHz
Temperature Range - Operating 125°C (TJ)
Case / Package 5-CPH
Win Source Part Number 202765-CPH5512-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH5512-TL-E CAD Model

Description

The CPH5512-TL-E is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a renowned leader in the field of energy-efficient innovations. This product is designed to cater to a wide array of applications, ranging from power management solutions to switching circuits. Its compact form factor and robust design make it an ideal choice for designers looking to enhance the performance and efficiency of their electronic devices.

Key Features

  • Low On-Resistance: The CPH5512-TL-E boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications where it is deployed.
  • High-Speed Switching: Engineered for high-speed switching, this MOSFET is capable of operating at high frequencies, making it suitable for modern, fast-switching power supplies and converters.
  • Low Threshold Voltage: The low threshold voltage ensures that the device can be driven at lower gate voltages, thus enabling its use in low-voltage applications and facilitating easier interfacing with logic-level circuits.
  • Enhanced Thermal Performance: ON Semiconductor has designed the CPH5512-TL-E with optimal thermal characteristics in mind, ensuring that the device can handle high levels of power without overheating.

Applications

The versatility of the CPH5512-TL-E allows it to be used in a variety of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Switching Regulators
  • Battery Management
  • Load Switches
  • Power Tools

Reliability and Quality Assurance

ON Semiconductor is committed to delivering high-quality products, and the CPH5512-TL-E is no exception. Each device undergoes rigorous testing to ensure that it meets the company's stringent quality standards. Customers can rest assured that they are receiving a product that not only performs exceptionally but also maintains its reliability over a long operational lifespan.

Environmental Considerations

With a focus on sustainability, the CPH5512-TL-E is designed to be environmentally friendly. It complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in green applications.

You May Also Be Interested in

Alpha Industries
Surface Mount Schottky Quad Mixer Diodes
Lowest to $1.6124
ECAD model for SMS3928-023
Skyworks Solutions Inc.
Surface Mount Mixer and Detector Schottky Diodes
Need more? Email Us
ECAD model for SMS7630-079
M/A-Com Technology Solutions
DIODE,PIN,CHIP, C12 / RF Diode PIN - Single 400V Die
Lowest to $14.3427
ECAD model for MPN7420-C12
Skyworks Solutions Inc.
Very Low Distortion Attenuator Plastic Packaged PIN Diodes
Lowest to $0.7888
ECAD model for SMP1307-005
Siemens
Silicon Schottky Diode (Low Barrier diode for detectors up to GHz frequencies)
Need more? Email Us
ECAD model for BAT62-03W
ON Semiconductor
DIODE SCHOTTKY 2V 50MA 2X2DFN
Lowest to $0.2678
ECAD model for NSR201MXT5G
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 20V SOT23-3
Lowest to $17.5940
ECAD model for HSMS-2812-BLKG
Broadcom Limited
Surface Mount RF PIN Low Distortion Attenuator Diodes | RF DIODE PIN 100V SOT23-3
Lowest to $1.7360
ECAD model for HSMP-3814-BLKG
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT143-4
Lowest to $1.2578
ECAD model for HSMS-2827-TR1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.3902 $72.7314
16+ $8.5261 $136.4176
24+ $8.2597 $198.2328
33+ $7.9931 $263.7723
42+ $7.7267 $324.5214
57+ $6.9272 $394.8504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,700 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention