The ON Semiconductor CPH3337-TL-E is a high-performance, N-Channel MOSFET that is designed to deliver efficient power management and switching capabilities for a wide range of applications. This device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that help reduce the global environmental impact.
Key Features
- Low On-Resistance: The CPH3337-TL-E boasts an exceptionally low on-resistance, which minimizes power loss and improves overall efficiency in circuit operation.
- High-Speed Switching: Engineered for high-speed switching applications, this MOSFET enables quick transitions, reducing switching losses and enhancing performance.
- Compact Design: Housed in a small flat lead package, the CPH3337-TL-E is ideal for space-constrained applications, offering a compact and efficient solution for power management.
- High Reliability: ON Semiconductor's rigorous manufacturing standards ensure that the CPH3337-TL-E is a highly reliable component, able to withstand the demands of various operating environments.
Applications
The versatility of the CPH3337-TL-E makes it suitable for numerous applications, including:
- Power Supply Circuits
- DC-DC Converters
- Motor Drive Controllers
- LED Lighting Systems
- Load Switching
- High-Frequency Point-of-Load (POL) Converters
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
25A
Power Dissipation (P<sub>D)
2.5W
R<sub>DS(on)
8.5 mΩ
With its combination of efficiency, reliability, and compact form factor, the ON Semiconductor CPH3337-TL-E N-Channel MOSFET is an excellent choice for designers looking to optimize power management in their electronic devices.